EN
  • EN
  • DE
  • IT

AR0144CSSC20SUKA0-CRBR

Part No AR0144CSSC20SUKA0-CRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS ODCSP-69  /  CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 2156-AR0144CSSC20SUKA0-CRBR-OS,ONSONSAR0144CSSC20SUKA0-CRBR
Standard Package 3,000
Win Source Part Number 977064-AR0144CSSC20SUKA0-CRBR
Ultra Librarian 3D Model Ultra Librarian AR0144CSSC20SUKA0-CRBR CAD Model

Description

The AR0144CSSC20SUKA0-CRBR is a cutting-edge CMOS digital image sensor from ON Semiconductor, designed to deliver superior image quality and performance for a wide range of applications. This sensor is part of ON Semiconductor's renowned AR series, which is known for its high resolution, low-light capability, and advanced imaging features. The AR0144 is an ideal choice for industrial, automotive, surveillance, and consumer electronics applications where clear and detailed images are crucial.

Key Features

  • Resolution: The sensor provides a resolution of 1.0 Megapixel, which translates to 1280 x 800 pixels. This enables the capture of high-detail images suitable for various applications.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the AR0144 ensures excellent sensitivity and image quality, even in environments with limited lighting.
  • Frame Rate: It offers a high frame rate of up to 60 frames per second (fps) at full resolution, making it suitable for capturing fast-moving objects without motion blur.
  • Optical Format: The 1/4-inch optical format of the sensor is a standard size that allows for compatibility with a wide range of lenses and optical systems.
  • Shutter Type: The sensor features a global shutter, which captures the entire image simultaneously, as opposed to a rolling shutter. This is critical for avoiding distortion when imaging fast-moving subjects or when the camera itself is in motion.
  • Interface: It includes a high-speed MIPI CSI-2 serial interface, which facilitates easy integration with modern processors and allows for high-bandwidth data transfer.

Advanced Imaging Capabilities

The AR0144 is equipped with advanced imaging processing features, including automatic exposure control, automatic gain control, automatic white balance, and a programmable region of interest. These features enable the sensor to deliver optimal image quality in various lighting conditions and applications. Moreover, the sensor supports multiple color filter array options, providing flexibility in achieving the desired color reproduction in the final image.

Applications

The versatility of the AR0144 makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Industrial machine vision systems
  • Automotive vision systems, including ADAS (Advanced Driver Assistance Systems)
  • Security and surveillance cameras
  • Drone and UAV camera systems
  • Consumer electronics, such as action cameras and webcams

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $35.1708
ON Semiconductor
IMAGE SENS CMOS 1MP 1/4 8X7 IBGA / CMOS Image Sensor 3µm x 3µm
Lowest to $36.2740
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $9.1636
Fairchild/ON Semiconductor
CMOS SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-iBGA (9x9)
Lowest to $29.3374
ON Semiconductor
IMAGE SENSOR VGA 1/4 CIS SOC / CMOS Image Sensor 5.6µm x 5.6µm
Lowest to $5.2639
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $24.2667
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0494
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.7076 $83.1228
5+ $22.7344 $113.6720
8+ $22.0239 $176.1912
11+ $21.3135 $234.4485
14+ $20.6031 $288.4434
19+ $18.4717 $350.9623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,288 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess