EN
  • EN
  • DE

MT9M015D00STCC14EC1-200

Part No MT9M015D00STCC14EC1-200
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr ON Semiconductor
Series -
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 1288H x 1032V
Frames per Second 30
Voltage - Supply 2.6V ~ 3.1V
Package / Case Die
Supplier Device Package Die
Temperature Range - Operating -30°C ~ 70°C
REACH Status REACH Unaffected
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1382989-MT9M015D00STCC14EC1-200
Ultra Librarian 3D Model Ultra Librarian MT9M015D00STCC14EC1-200 CAD Model

Description

The MT9M015D00STCC14EC1-200 is a high-performance CMOS digital image sensor from ON Semiconductor's renowned imaging product lineup. This sensor is meticulously designed to cater to a broad spectrum of imaging applications, including security systems, industrial imaging, and medical equipment. It features a 1/3.2-inch optical format, which provides a perfect balance between high resolution and compact design, making it suitable for devices where space is at a premium.

Key Features

  • Resolution: The sensor boasts a resolution of 1.3 Megapixels, with an active pixel array of 1280 x 1024. This ensures crisp and clear images, which is critical for capturing fine details in surveillance or inspection tasks.
  • Pixel Size: With a pixel size of 3.6 µm x 3.6 µm, the MT9M015D00STCC14EC1-200 achieves an excellent balance between sensitivity and image quality, making it adept at performing in various lighting conditions.
  • Frame Rate: It supports a maximum frame rate of 30 frames per second at full resolution, which allows for smooth video capture, a crucial requirement for security and monitoring applications.
  • Electronic Shutter: The sensor includes an electronic rolling shutter mechanism that facilitates image capture without the need for mechanical shutter components, enhancing reliability and reducing system complexity.
  • Interface: It features a simple two-wire serial interface for register programming and a parallel pixel data interface for easy integration with a wide range of processors and FPGAs.

Advanced Imaging Capabilities

The MT9M015D00STCC14EC1-200 is equipped with advanced imaging features such as automatic black level calibration, which ensures consistent image quality across different temperature ranges. Its programmable controls for frame rate, mirror and flip, cropping, and windowing give users the flexibility to customize the sensor output to their specific needs.

Applications

This versatile image sensor is ideal for a variety of applications, including:

  • Security and Surveillance Cameras
  • Industrial Automation and Inspection Systems
  • Medical Imaging Devices
  • Machine Vision Systems

ON Semiconductor's commitment to providing high-quality imaging solutions is evident in the MT9M015D00STCC14EC1-200, making it a reliable choice for developers and manufacturers seeking to incorporate advanced imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,310+ $0.0441 $57.7710
3,185+ $0.0363 $115.6155
4,935+ $0.0351 $173.2185
6,805+ $0.0340 $231.3700
8,775+ $0.0330 $289.5750
11,765+ $0.0295 $347.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,745 pieces
MOQ: 1310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess