EN
  • EN
  • DE

AR0521SR2C09SURA0-DR

Part No AR0521SR2C09SURA0-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 5MP 1/2 CIS SO / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Package / Case 52-LCC
Supplier Device Package 52-PLCC (12x12)
Base Product Number AR0521
Other Names 2156-AR0521SR2C09SURA0-DR-OS,ONSONSAR0521SR2C09SURA0-DR
Standard Package 1,680
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235005-AR0521SR2C09SURA0-DR
Ultra Librarian 3D Model Ultra Librarian AR0521SR2C09SURA0-DR CAD Model

Description

ON Semiconductor AR0521SR2C09SURA0-DR Product Overview

The AR0521SR2C09SURA0-DR is a cutting-edge image sensor designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance sensor is part of the AR0521 series, which is known for its exceptional image quality and advanced features tailored for a wide range of imaging applications.

Key Features

  • Sensor Type: The AR0521 is a 1/2.5-inch CMOS digital image sensor with an active-pixel array of 2592(H) x 1944(V). It utilizes ON Semiconductor's breakthrough pixel technology that delivers superior image quality even in low-light conditions.
  • Resolution: This sensor provides a 5-megapixel resolution, ensuring that images are captured with a high level of detail and clarity.
  • Frame Rate: It supports a maximum frame rate of 60 frames per second (fps) at full resolution, which is ideal for capturing fast-moving objects without motion blur.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, the AR0521 offers a perfect balance between sensitivity and resolution.
  • Output Interface: The sensor supports multiple output interfaces including MIPI (Mobile Industry Processor Interface) which is commonly used for connecting cameras in mobile devices.
  • Advanced Features: It comes with a range of advanced features such as automatic exposure control, automatic white balance, automatic black level calibration, and more to ensure optimal performance in various lighting conditions.

Applications

The AR0521SR2C09SURA0-DR is versatile and can be used in a variety of applications. It is particularly suited for:

  • Surveillance cameras
  • Automotive and drone imaging systems
  • Industrial and medical imaging
  • High-resolution security cameras
  • Scanning and barcode reading devices

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The AR0521SR2C09SURA0-DR image sensor is no exception, as it is designed to perform consistently in challenging environments and over extended periods of use.

With its advanced imaging capabilities, the AR0521SR2C09SURA0-DR from ON Semiconductor is an ideal choice for developers and manufacturers looking to integrate high-quality imaging solutions into their products.

You May Also Be Interested in

ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1344 $60.5376
9+ $12.4180 $111.7620
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess