EN
  • EN
  • DE

R5F563NEDDLE#U0

Part No R5F563NEDDLE#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008836-R5F563NEDDLE#U0
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F563NEDDLE#U0 CAD Model

Description

The R5F563NEDDLE#U0 is a microcontroller from the RX63N series manufactured by Renesas Electronics America. This microcontroller is designed for high-performance applications requiring significant processing power and connectivity options. The RX63N family is known for its high clock speeds, large memory capacities, and advanced peripheral set.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and human-machine interfaces (HMIs).
  • Networking Equipment: Employed in routers, switches, and gateways for network management and data processing.
  • Consumer Electronics: Integrated into high-end appliances, audio equipment, and other consumer devices.
  • Medical Devices: Utilized in medical imaging equipment and patient monitoring systems.
  • Automotive Systems: Used in automotive control units and infotainment systems.

Features:

  • RX CPU Core: Features a high-performance RX CPU core with a floating-point unit (FPU).
  • Large On-Chip Memory: Includes Flash memory for program storage and SRAM for data storage.
  • Ethernet Connectivity: Supports Ethernet communication with a built-in MAC and PHY.
  • USB Connectivity: Provides USB host and device functionality.
  • CAN Interface: Includes a CAN interface for automotive and industrial communication.

Benefits:

  • High Processing Power: Enables complex algorithms and real-time processing.
  • Extensive Connectivity: Supports a wide range of communication protocols.
  • Large Memory Capacity: Accommodates large applications and data sets.
  • Enhanced Security Features: Provides security features for data protection.
  • Simplified Development: Supported by Renesas development tools and resources.

Additional Details:

The R5F563NEDDLE#U0 operates within a specified voltage and temperature range. The package type is typically a LQFP (Low Quad Flat Package) or BGA (Ball Grid Array). The 'U0' likely represents a specific mask revision. Consult the Renesas website for the datasheet, which contains detailed information on memory size, clock frequency, pinout, electrical characteristics, and programming specifications. Development is supported by the e2 studio IDE and various hardware debugging tools.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.1500 $155.1500
2+ $149.9779 $299.9558
3+ $134.4628 $403.3884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess