EN
  • EN
  • DE

LT4363IS-2#PBF

Part No LT4363IS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878828-LT4363IS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT4363IS-2#PBF CAD Model

Description

Analog Devices Inc. LT4363IS-2#PBF High Voltage Surge Stopper

The LT4363IS-2#PBF from Analog Devices Inc. is a robust high voltage surge stopper designed to protect sensitive electronic circuits from destructive voltage transients and surges. This component is part of the LT4363 series, which is engineered to safeguard loads from high voltage spikes and supply interruptions with its wide operating range and efficient control features.

This device operates over a voltage range of 4V to 80V, ensuring compatibility with a broad array of power systems. It is capable of withstanding temporary overvoltage events up to 100V, which makes it an ideal choice for automotive, industrial, and avionic applications where power supply fluctuations are common. The LT4363IS-2#PBF version specifically features an overvoltage lockout set at 102% of the start threshold, providing an additional layer of protection.

One of the key attributes of the LT4363IS-2#PBF is its ability to control the gate voltage of an external N-channel MOSFET to act as a variable resistor during overvoltage events, thereby limiting the output voltage and current to safe levels. This action helps to prevent damage to downstream components and ensures continued operation of the electronic system.

The device also includes an adjustable undervoltage lockout, a fault timer for added protection, and a status flag that indicates when the MOSFET is off. Its shutdown pin allows users to turn off the MOSFET, disconnecting the load from the source if necessary. The LT4363IS-2#PBF is offered in a thermally efficient 16-lead SOIC package, which is suitable for space-constrained applications.

With its rugged design, the LT4363IS-2#PBF is capable of surviving and suppressing high energy transients such as those caused by load dump in vehicles, lightning strikes, and power supply faults. This makes the LT4363IS-2#PBF a critical component for designers looking to enhance the durability and reliability of their power systems in harsh environments.

Overall, the LT4363IS-2#PBF surge stopper from Analog Devices Inc. offers a compact, efficient, and reliable solution for protecting sensitive electronics from voltage spikes and surges, ensuring the longevity and stable operation of a wide range of electronic systems.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
Need more? Email Us
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors | SURGE SUPP TBU 50MA 850VIMP SMD
Lowest to $1.8459
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7584 $54.0672
19+ $5.5454 $105.3626
28+ $5.3721 $150.4188
39+ $5.1988 $202.7532
50+ $5.0255 $251.2750
67+ $4.5056 $301.8752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess