EN
  • EN
  • DE

DS90UB936TRGZRQ1

Part No DS90UB936TRGZRQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 12-BIT 100MHFPD-LINK III DESERIA / 2.5Gbps Deserializer 2 Input 12 Output 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 2.5Gbps
Input Type FPD-Link III
Output Type CSI-2, MIPI
Number of Inputs 2
Number of Outputs 12
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DS90UB936
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847259-DS90UB936TRGZRQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB936TRGZRQ1 CAD Model

Description

The DS90UB936TRGZRQ1 from Texas Instruments is a state-of-the-art serializer that forms part of TI's FPD-Link III family, designed to deliver high-speed data transmission for automotive applications, particularly for advanced driver assistance systems (ADAS) and infotainment systems. This robust component is optimized to provide a secure and reliable link between cameras and processors.

Key Features

  • High-Speed Forward Channel: Supports high-speed forward channel capable of transmitting up to 12 Gbps, which is essential for high-resolution video data required in modern automotive safety and infotainment systems.
  • Backward Channel: Includes a bidirectional control channel that operates at up to 100 Mbps, allowing for the transmission of control data and GPIO status alongside video data without additional cables.
  • Robustness: The device offers excellent immunity to electromagnetic interference (EMI), which is critical in the electrically noisy environment of a vehicle.
  • Power Over Coax (PoC): Capable of delivering power to the remote camera sensors over the same coaxial cable as the data, simplifying cable harnesses and reducing vehicle weight.
  • Adaptive Equalization: Features adaptive equalization to optimize signal integrity over long cable distances and various operating conditions, ensuring clear and stable video transmission.

Applications

The DS90UB936TRGZRQ1 is ideal for a range of automotive applications, including:

  • Rear-view and surround-view camera systems
  • Driver monitoring systems
  • Automotive infotainment displays
  • Navigation systems

Quality and Reliability

With its AEC-Q100 qualification, the DS90UB936TRGZRQ1 meets the stringent requirements of automotive industry standards for temperature, reliability, and performance. Texas Instruments' commitment to quality ensures that this serializer offers exceptional performance and longevity in the demanding automotive environment.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6728 $53.3824
19+ $5.4752 $104.0288
29+ $5.3041 $153.8189
39+ $5.1330 $200.1870
51+ $4.9619 $253.0569
68+ $4.4486 $302.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess