EN
  • EN
  • DE

AR0333CSSC12SUEE0-DRBR

Part No AR0333CSSC12SUEE0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Base Product Number AR0333
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1023173-AR0333CSSC12SUEE0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0333CSSC12SUEE0-DRBR CAD Model

Description

The AR0333CSSC12SUEE0-DRBR is a state-of-the-art CMOS digital image sensor from ON Semiconductor. This high-performance sensor is designed to deliver superior image quality in a variety of lighting conditions, making it an ideal choice for a wide range of applications, including security cameras, industrial imaging, and automotive systems.

Key Features:

  • Resolution: The AR0333CSSC12SUEE0-DRBR boasts a high-resolution 3.4 Megapixel sensor that is capable of capturing images at 2304 x 1536 pixels. This allows for crisp and detailed images, essential for applications that require precision and clarity.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, this sensor provides an excellent balance between high resolution and sensitivity, enabling it to perform well even in low-light conditions.
  • Frame Rate: It supports a maximum frame rate of 60 frames per second at full resolution, providing smooth video capture for dynamic scenes and applications that require high-speed imaging.
  • Optical Format: The sensor has a 1/3-inch optical format, which is a common size for compact yet powerful imaging systems.
  • Shutter Type: Featuring an electronic rolling shutter, the AR0333CSSC12SUEE0-DRBR minimizes distortion in fast-moving scenes and simplifies the camera design.
  • Interface: It comes with a Serial Camera Control Bus (SCCB) interface for programming of the sensor and a parallel output interface for image data, ensuring compatibility with a wide range of processors and systems.

Advanced Imaging Capabilities:

The sensor integrates advanced imaging features such as automatic exposure control, automatic white balance, and automatic black level calibration, which contribute to its ability to produce high-quality images with minimal user intervention. Additionally, it supports advanced noise reduction algorithms and has an extended dynamic range mode to handle challenging high-contrast scenes.

Robust Design:

ON Semiconductor's AR0333CSSC12SUEE0-DRBR is designed to meet the rigorous demands of industrial and automotive applications. It operates over a wide temperature range and is available in a CSP-67 package, which is known for its durability and reliability.

Overall, the AR0333CSSC12SUEE0-DRBR from ON Semiconductor is a versatile and powerful image sensor that offers exceptional image quality, a rich feature set, and robust design, making it a top choice for developers and manufacturers in need of a high-performance imaging solution.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3010 $50.4080
20+ $5.1701 $103.4020
30+ $5.0085 $150.2550
42+ $4.8470 $203.5740
54+ $4.6854 $253.0116
72+ $4.2007 $302.4504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess