EN
  • EN
  • DE

MAX16946GEE/V+T

Part No MAX16946GEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG LDO/SWITCH ADJ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Automotive Systems, Remote Power
Operating Supply Current 2.1mA
Supply Voltage - Operating 4.5 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-QSOP-EP
Win Source Part Number 116837-MAX16946GEE/V+T
Family Name MAX16946
Introduction Date September 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16946GEE/V+T CAD Model

Description

Maxim Integrated's MAX16946GEE/V+T Automotive Step-Down Converter

The MAX16946GEE/V+T is a highly efficient, automotive-grade step-down converter from Maxim Integrated, designed to meet the rigorous demands of automotive power supply applications. This compact and robust integrated circuit (IC) is engineered to provide a reliable and stable voltage supply for automotive electronics, ensuring optimal performance even under the harsh conditions typical of automotive environments.

Key Features

  • Wide Input Voltage Range: The MAX16946GEE/V+T operates with an input voltage range of 3.5V to 36V, making it suitable for a variety of automotive applications, including those that experience wide voltage fluctuations due to cold-crank and start-stop scenarios.
  • High Efficiency: With a peak efficiency of 90%, this step-down converter minimizes power loss and heat generation, which is crucial for maintaining the integrity and longevity of electronic components in automotive systems.
  • Adjustable Output Voltage: The output voltage is adjustable and can be set to meet the specific needs of the target application, providing design flexibility for engineers.
  • Spread Spectrum: The device incorporates a spread-spectrum feature that reduces electromagnetic interference (EMI), a critical factor in automotive design to ensure compliance with stringent EMI regulations.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC against the potential damage that can be caused by overheating, enhancing system reliability.

Applications

The MAX16946GEE/V+T is ideal for a range of automotive applications, including but not limited to:

  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Automotive navigation systems
  • Telematics

Reliability and Quality

Maxim Integrated's commitment to quality is evident in the MAX16946GEE/V+T, which is designed to meet the AEC-Q100 standard for automotive ICs. This ensures that the device can withstand the temperature, pressure, and electrical stresses typical of automotive environments.

Package and Availability

The MAX16946GEE/V+T comes in a 16-pin TSSOP package with an exposed pad for enhanced thermal performance. It is available for order, providing designers with a high-quality, efficient solution for their automotive power supply needs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess