EN
  • EN
  • DE

AR0330CS1C12SPKA0-CR

Part No AR0330CS1C12SPKA0-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2304H x 1536V
Frames per Second 30
Voltage - Supply 1.7V ~ 1.9V, 2.4V ~ 3.1V
Package / Case 61-WFBGA, CSPBGA
Supplier Device Package 61-ODCSP (6.28x6.65)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR0330
Standard Package 2,000 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 847576-AR0330CS1C12SPKA0-CR
Ultra Librarian 3D Model Ultra Librarian AR0330CS1C12SPKA0-CR CAD Model

Description

ON Semiconductor AR0330CS1C12SPKA0-CR Product Overview

The AR0330CS1C12SPKA0-CR is a high-performance CMOS digital image sensor from ON Semiconductor. This sophisticated sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for a variety of applications including surveillance, automotive, industrial, and medical imaging systems.

With a 1/3-inch optical format and a 3.4 µm pixel size, this sensor provides a high-resolution output of 3.1 Megapixels (2048H x 1536V). It utilizes ON Semiconductor's advanced pixel technology to achieve excellent low-light performance, which is crucial for security and outdoor applications where lighting conditions can be unpredictable.

The AR0330CS1C12SPKA0-CR supports multiple interfaces including a 4-lane Serial Pixel Interface (SPI) and parallel, offering flexibility in system design and integration. It also features on-chip automatic exposure control, white balance, and defect pixel correction, simplifying the task of image processing and ensuring high-quality output without the need for extensive post-processing.

This sensor operates in a wide temperature range, ensuring reliable performance in extreme conditions. It is available in a CSP-67 package, which is compact and robust, making it suitable for space-constrained applications.

The AR0330CS1C12SPKA0-CR also comes with a variety of programmable controls for frame rate, mirror and flip, cropping, windowing, and more, giving developers the flexibility to customize the sensor's performance to their specific needs. With its combination of high resolution, excellent image quality, and advanced features, the AR0330CS1C12SPKA0-CR from ON Semiconductor is a versatile imaging solution that meets the demands of modern applications.

Whether you're developing a high-end security camera, an automotive vision system, or any other application requiring a reliable and high-quality imaging sensor, the AR0330CS1C12SPKA0-CR is engineered to deliver exceptional results.

You May Also Be Interested in

Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,063 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess