EN
  • EN
  • DE

SFA30-D-T

Part No SFA30-D-T
Manufacturer Sensirion AG
Catalog Gas Sensors
Description FORMALDEHYDE SENSOR MODULE / Formaldehyde (HCHO) Sensor I²C, UART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Gas Sensors
Mfr Sensirion AG
Series -
Package Tray
Product Status Active
Type Formaldehyde (HCHO)
Accuracy ±20%
Output I²C, UART
Temperature Range - Operating 0°C ~ 40°C
Voltage - Supply 3.15V ~ 5.5V
Current - Supply 1mA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9027.10.2000
Win Source Part Number 1356282-SFA30-D-T
Ultra Librarian 3D Model Ultra Librarian SFA30-D-T CAD Model

Description

The 1356282-SFA30-D-T is an active gas sensor from Sensirion AG.

  • Gas Detected: Formaldehyde (HCHO)
  • Temperature Range: 0°C to 40°C
  • Voltage Supply: 3.15V to 5.5V
  • Current Supply: 1mA
  • Output Signals: I²C and UART

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
ScioSense
Air Quality Sensors ENS160-BGLT LGA9 T&R 1K5
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE I2C OUTPUT
Need more? Email Us
SST Sensing Ltd
SENSOR OXYGEN 0-10V OUTPUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us
Gas Sensing Solutions Ltd
SENSOR CARBON DIOXIDE UART OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR CARBON DIOXIDE 0-4V OUT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess