Product Overview: DS90UB964TRGCRQ1 by Texas Instruments
The DS90UB964TRGCRQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed to facilitate advanced driver assistance systems (ADAS) and automotive camera applications. As a versatile quad deserializer hub, it's capable of connecting multiple high-definition cameras to the host processor over simplified cabling, significantly enhancing safety, convenience, and performance in modern vehicles.
Key Features
- High-Speed Data Channels: The DS90UB964TRGCRQ1 supports high-speed forward channel bandwidth of up to 1.5 Gbps per lane, which is critical for transmitting uncompressed video data from cameras to the processor with minimal latency.
- Multi-Camera Support: It can simultaneously aggregate data streams from up to four cameras, making it an ideal solution for surround-view systems.
- Adaptive Equalization: The device includes adaptive equalization for each input channel, which helps to compensate for cable loss and ensures signal integrity over long cable distances.
- Power Over Coax (PoC): The DS90UB964TRGCRQ1 supports Power over Coax technology, allowing power to be supplied to remote cameras through the same coaxial cable used for data transmission, reducing wiring complexity and weight.
Applications
- Automotive ADAS
- Rear and Surround View Cameras
- Camera Monitoring Systems
- Automotive Infotainment and Dash-Cam Systems
Technical Specifications
- Supply Voltage: 1.8V Core, 3.3V I/O
- Operating Temperature Range: -40°C to +105°C
- Package: 64-Pin VQFN
- Compliance with Automotive Standards
The DS90UB964TRGCRQ1 from Texas Instruments is designed to meet the rigorous demands of the automotive industry, including compliance with automotive EMI and EMC requirements. Its robust design ensures reliable operation in harsh automotive environments, making it a trusted choice for manufacturers looking to implement cutting-edge camera systems in their next-generation vehicles.
With its advanced features and capabilities, the DS90UB964TRGCRQ1 is poised to drive innovation in the automotive sector, enhancing vehicle safety and providing drivers with a more comprehensive understanding of their environment.