EN
  • EN
  • DE

AR0330CM1C21SHKA0-CR

Part No AR0330CM1C21SHKA0-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2304H x 1536V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.9V
Package / Case 64-VFBGA, CSPBGA
Supplier Device Package 64-CSP (6.28x6.65)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number AR0330
Standard Package 2,000 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1045900-AR0330CM1C21SHKA0-CR
Ultra Librarian 3D Model Ultra Librarian AR0330CM1C21SHKA0-CR CAD Model

Description

The ON Semiconductor AR0330CM1C21SHKA0-CR is a high-performance 3.4 Megapixel CMOS image sensor that delivers superb image quality with industry-leading low-light capabilities. Designed with a 1/3-inch optical format, this sensor is ideal for a wide range of applications, including security and surveillance, industrial imaging, and automotive systems.

Key Features

  • High Resolution: The AR0330CM1C21SHKA0-CR boasts a resolution of 3.4 Megapixels, providing clear and detailed images suitable for high-quality visual applications.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's advanced 2.2 µm pixel technology, this sensor achieves exceptional low-light performance, making it perfect for scenarios where lighting conditions are not ideal.
  • Multiple Frame Rates: It supports various frame rates, including 1080p at 60 frames per second, allowing for smooth video capture in full HD.
  • Flexible Interface: The sensor features a flexible two-lane MIPI (Mobile Industry Processor Interface) that ensures high-speed data transfer and compatibility with a wide range of processors.
  • Wide Dynamic Range: With its wide dynamic range capabilities, the AR0330CM1C21SHKA0-CR can capture both bright and dark areas of a scene effectively, reducing the washed-out effects in high-contrast environments.

Applications

This versatile image sensor is engineered for use in a variety of challenging environments and applications, which include:

  • Security and surveillance cameras
  • Automotive vision systems
  • Industrial and machine vision
  • Video conferencing
  • Drone and aerial imaging

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality and reliability, and the AR0330CM1C21SHKA0-CR is no exception. This sensor is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the end-user. Whether deployed in a consumer device or an industrial-grade application, this image sensor from ON Semiconductor is a reliable choice for capturing high-quality visual data.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8694 $60.2574
50+ $2.3544 $117.7200
76+ $2.2808 $173.3408
105+ $2.2072 $231.7560
136+ $2.1337 $290.1832
182+ $1.9129 $348.1478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 648 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess