EN
  • EN
  • DE

SLB9665TT2.0 FW5.40

Part No SLB9665TT2.0 FW5.40
Manufacturer Infineon Technologies
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSSOP-2
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 716257-SLB9665TT2.0 FW5.40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLB9665TT2.0 FW5.40 CAD Model

Description

The SLB9665TT2.0 FW5.40 is a Trusted Platform Module (TPM) 2.0 security controller manufactured by Infineon Technologies. TPMs are specialized microcontrollers designed to secure hardware by integrating cryptographic keys into devices. This particular model conforms to the TPM 2.0 standard, offering enhanced security features compared to previous TPM versions. The 'FW5.40' likely refers to the firmware version of the TPM.

Applications

  • Personal Computers and Laptops: Provides hardware-based security for boot process, disk encryption, and user authentication.
  • Servers: Enhances server security by protecting cryptographic keys and ensuring system integrity.
  • Embedded Systems: Secures embedded devices in industrial control systems, IoT devices, and automotive applications.
  • Network Equipment: Protects network devices like routers and switches from unauthorized access and tampering.
  • Gaming Consoles: Secures digital rights management (DRM) and prevents cheating.

Features

  • TPM 2.0 Compliant: Adheres to the latest TPM standard, offering improved cryptographic algorithms and security features.
  • Hardware-Based Security: Provides a secure environment for storing and managing cryptographic keys, isolated from the operating system.
  • Cryptographic Functions: Supports various cryptographic algorithms, including RSA, SHA, and ECC.
  • Secure Boot: Verifies the integrity of the boot process, preventing malware from loading during startup.
  • Platform Integrity Measurement: Measures the state of the platform and reports it to authorized entities.

Benefits

  • Enhanced Security: Protects against unauthorized access, data breaches, and malware attacks.
  • Improved Data Protection: Enables secure storage of sensitive data, such as encryption keys and digital certificates.
  • Stronger Authentication: Supports multi-factor authentication methods, such as smart cards and biometrics.
  • Compliance with Security Standards: Helps organizations meet regulatory requirements for data security and privacy.
  • Increased Trust: Establishes a root of trust for the platform, assuring users and stakeholders of its security.

Additional Details

The SLB9665TT2.0 FW5.40 TPM typically connects to the host system via an LPC (Low Pin Count) or SPI (Serial Peripheral Interface) bus. Power consumption is a key consideration, especially in mobile and embedded applications. The operating temperature range is usually specified to ensure reliable operation in different environments. Infineon provides software tools and documentation to facilitate the integration of the TPM into various platforms. The firmware version (FW5.40) is important as it determines the supported features and security patches. Regular firmware updates are crucial to address any vulnerabilities and maintain a high level of security.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess