EN
  • EN
  • DE

AR0330CM1C12SHAA0

Part No AR0330CM1C12SHAA0
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 3MP 1/3 CIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 2.2μm x 2.2μm
Active Pixel Array 2304H x 1296V
Frames per Second 60
Supply Voltage - Operating 1.8V, 2.8V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 58646-AR0330CM1C12SHAA0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR0330CM1C12SHAA0 CAD Model

Description

ON Semiconductor AR0330CM1C12SHAA0 CMOS Image Sensor

The ON Semiconductor AR0330CM1C12SHAA0 is a high-performance 3.4 Megapixel CMOS image sensor designed to meet the demanding needs of a variety of imaging applications. This sensor is well-suited for both consumer and industrial markets, including security and surveillance, automotive, drone, and medical imaging systems. With its advanced pixel technology, the AR0330CM1C12SHAA0 provides exceptional image quality and low-light performance, making it an ideal choice for scenarios where clarity and detail are paramount.

Key Features:

  • Resolution: The sensor boasts a high-resolution 3.4 Megapixel (2304H x 1536V) capacity, which translates to crisp and clear images with fine details.
  • Pixel Size: With a pixel size of 2.2 µm x 2.2 µm, the AR0330CM1C12SHAA0 ensures high sensitivity and improved image quality, even in less than ideal lighting conditions.
  • Optical Format: The 1/3-inch optical format of the sensor is a standard size that strikes a perfect balance between high resolution and compact design, allowing for versatility in a wide range of applications.
  • Frame Rate: It supports a maximum frame rate of 60 frames per second at full resolution, providing smooth video capture for dynamic scenes.
  • Shutter: The sensor features an electronic rolling shutter which facilitates continuous capture of images with reduced motion artifacts.
  • Interface: The AR0330CM1C12SHAA0 is equipped with a HiSPi (High-Speed Serial Pixel Interface) that enables fast data transfer rates, ensuring quick and efficient readout of image data.
  • Color Filter Array: It comes with an RGB Bayer color filter array, which helps in producing accurate and vibrant color reproduction in captured images.
  • Dynamic Range: The sensor offers an impressive dynamic range, which allows for the capture of scenes with high contrast while retaining details in both bright and dark areas.

The AR0330CM1C12SHAA0 from ON Semiconductor is a versatile and powerful image sensor that provides high-quality imaging solutions for various applications. Its combination of high resolution, excellent low-light performance, and advanced features make it an ideal choice for developers and manufacturers looking to enhance their products with superior visual capabilities.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0000 $60.0000
9+ $12.3077 $110.7693
13+ $11.9231 $155.0003
18+ $11.5385 $207.6930
23+ $11.1539 $256.5397
30+ $10.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,065 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess