EN
  • EN
  • DE

AR0147ATSC00XUEG3-DPBR

Part No AR0147ATSC00XUEG3-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1MP 1/4 CIS SO / CMOS with Processor Image Sensor 1344H x 968V 3µm x 3µm 89-IBGA (8x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Last Time Buy
Type CMOS with Processor
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 60
Voltage - Supply 1.14V ~ 1.26V
Package / Case 89-LFBGA
Supplier Device Package 89-IBGA (8x7)
Temperature Range - Operating -40°C ~ 110°C (TA)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 1355775-AR0147ATSC00XUEG3-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0147ATSC00XUEG3-DPBR CAD Model

Description

The ON Semiconductor AR0147ATSC00XUEG3-DPBR is a cutting-edge CMOS digital image sensor featuring ON Semiconductor's advanced pixel technology. This sensor provides superior image quality with its 1/4-inch optical format and a resolution of 1 megapixel (1280 x 800 pixels). It is designed to deliver exceptional performance in a wide range of lighting conditions, making it an ideal choice for a variety of applications including surveillance, machine vision, and automotive systems.

Key Features

  • High Resolution: Equipped with 1 megapixel resolution, this sensor captures detailed images, allowing for clear and crisp visuals.
  • Pixel Size: Features a 3.0 µm x 3.0 µm pixel size that contributes to the sensor's sensitivity and image quality.
  • Frame Rate: Offers a high frame rate of up to 45 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Dynamic Range: Boasts an impressive dynamic range that ensures clear images even in high-contrast lighting conditions.
  • Interface: The sensor supports a versatile digital parallel interface for easy integration with a wide range of processors and systems.
  • Automatic Exposure Control: Includes features like automatic exposure control, which adjusts the sensor to optimal settings based on environmental lighting conditions.
  • Automatic Gain Control: With automatic gain control, the sensor can amplify the signal in low-light conditions to maintain image quality.

Applications

The AR0147ATSC00XUEG3-DPBR is designed to be flexible and robust for use in multiple applications. It is particularly well-suited for:

  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Automation and Machine Vision
  • Surveillance and Security Cameras
  • Drone and Aerial Imaging
  • Video Conferencing

In summary, the ON Semiconductor AR0147ATSC00XUEG3-DPBR digital image sensor is a high-performance, versatile solution for any application requiring high-quality visual data capture. Its robust feature set ensures that it can perform exceptionally well across a variety of challenging lighting and environmental conditions.

You May Also Be Interested in

ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess