EN
  • EN
  • DE

AR0144CSSC20SUKA0-CPBR

Part No AR0144CSSC20SUKA0-CPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply -
Package / Case 69-WFBGA, CSPBGA
Supplier Device Package 69-ODCSP (5.55x5.57)
Base Product Number AR0144
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355778-AR0144CSSC20SUKA0-CPBR
Ultra Librarian 3D Model Ultra Librarian AR0144CSSC20SUKA0-CPBR CAD Model

Description

The ON Semiconductor AR0144CSSC20SUKA0-CPBR is a cutting-edge CMOS digital image sensor that provides superior imaging quality in a variety of lighting conditions. Designed for a broad range of applications, including industrial automation, security, surveillance, and automotive systems, this sensor is a versatile solution for any project requiring high-resolution visual data.

Key Features

  • Resolution: The AR0144CSSC20SUKA0-CPBR boasts a 1/4-inch optical format, providing a high-resolution output of 1.0 Megapixel (1280H x 800V).
  • Pixel Size: With a pixel size of just 3.0 µm x 3.0 µm, this sensor captures fine details with precision, ensuring clear and crisp images.
  • Frame Rate: The sensor supports a high frame rate of up to 60 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Monochrome and Color Options: Available in both monochrome and color versions, the AR0144CSSC20SUKA0-CPBR is adaptable to various imaging needs.
  • Low-Light Performance: Engineered for excellent performance in low-light environments, this sensor ensures image clarity even in challenging lighting conditions.
  • Advanced Features: It includes sophisticated camera functions such as automatic exposure control, automatic gain control, automatic white balance, as well as a programmable region of interest (ROI), which allows for fine-tuning of the capture area to optimize processing and bandwidth requirements.

Applications

The versatility of the AR0144CSSC20SUKA0-CPBR makes it ideal for a wide range of applications. It is particularly well-suited for:

  • Industrial Automation: High-resolution inspection, process monitoring, and quality control.
  • Security and Surveillance: Reliable monitoring in diverse lighting conditions, including low-light or night-time scenarios.
  • Automotive Systems: Driver assistance systems and onboard cameras for enhanced vehicle safety.
  • General Imaging: Any application requiring detailed image capture, such as barcode scanning or medical imaging.

With its robust feature set and flexible applications, the ON Semiconductor AR0144CSSC20SUKA0-CPBR is a top-tier solution for developers and engineers looking to integrate high-quality imaging capabilities into their products and systems.

You May Also Be Interested in

Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC IMAGE SENSOR LUPA1300 168PGA
Need more? Email Us
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1873 $54.5619
7+ $14.9229 $104.4603
11+ $14.4566 $159.0226
15+ $13.9903 $209.8545
19+ $13.5239 $256.9541
25+ $12.1249 $303.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess