EN
  • EN
  • DE

LM1246DEDNA

Part No LM1246DEDNA
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029289-LM1246DEDNA
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM1246DEDNA CAD Model

Description

The LM1246DEDNA is a high-performance LCD monitor display controller from Texas Instruments (TI), formerly National Semiconductor. It is designed to drive LCD panels with resolutions up to UXGA (1600x1200) and beyond, offering excellent image quality and flexibility.

Applications

  • LCD monitors
  • LCD televisions
  • Industrial displays
  • Medical displays
  • Large-screen displays

Features

  • High-resolution support: Supports LCD panels with resolutions up to UXGA (1600x1200) and beyond.
  • Integrated timing controller (TCON): Eliminates the need for an external TCON, reducing system cost and complexity.
  • Panel interface: Supports various panel interfaces, including LVDS and TTL.
  • Color processing: Offers advanced color processing features, such as gamma correction and color temperature adjustment.
  • On-screen display (OSD): Provides an integrated OSD controller for displaying menus and other information.

Benefits

  • Excellent image quality: Delivers sharp, clear images with accurate colors.
  • Reduced system cost: Integrated features reduce the need for external components, lowering overall system cost.
  • Simplified design: Simplifies the design of LCD monitor systems.
  • Flexibility: Supports a wide range of LCD panels and input signals.
  • Improved performance: Advanced features enhance the performance of LCD monitors.

Additional Details

The LM1246DEDNA is designed to meet the demanding requirements of high-resolution LCD monitors. It incorporates advanced features to ensure optimal image quality and performance. The device is typically packaged in a QFP (Quad Flat Package) for surface mount assembly.

This display controller provides the necessary functionality to drive LCD panels efficiently and effectively. Its features make it a suitable choice for applications that require high-quality image reproduction and flexible display options.

You May Also Be Interested in

KIWI
Lowest to $0.0839
Leshan Radio
Lowest to $0.0215
STMicroelectronics
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Chilisin
Lowest to $0.0517
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess