EN
  • EN
  • DE

ASX340CS2C00SPED0-DRBR

Part No ASX340CS2C00SPED0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 728H x 560V
Frames per Second 60
Voltage - Supply 1.71V ~ 1.89V, 2.66V ~ 2.94V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number ASX340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names ASX340CS2C00SPED0-DRBROS,ASX340CS2C00SPED0-DRBR-ND,ONSONSASX340CS2C00SPED0-DRBR,2156-ASX340CS2C00SPED0-DRBR-OS
Standard Package 2,600
Win Source Part Number 971207-ASX340CS2C00SPED0-DRBR
Ultra Librarian 3D Model Ultra Librarian ASX340CS2C00SPED0-DRBR CAD Model

Description

ON Semiconductor ASX340CS2C00SPED0-DRBR Image Sensor

The ON Semiconductor ASX340CS2C00SPED0-DRBR is a cutting-edge CMOS image sensor designed for a wide array of imaging applications. This high-performance sensor is well-suited for security cameras, automotive vision systems, and industrial inspection equipment, offering exceptional image quality and reliability.

With a resolution of 1/4-inch 0.3 Megapixel, the ASX340CS2C00SPED0-DRBR provides clear and detailed images, ensuring accurate capture of visual data in various conditions. The sensor operates using a sophisticated electronic rolling shutter mechanism, which minimizes distortion and allows for smooth and consistent image capture, particularly important for dynamic scenes.

The device's pixel size of 5.6 µm x 5.6 µm allows for excellent sensitivity and low-light performance, making it an ideal choice for applications that require operation under diverse lighting conditions. This sensor is capable of outputting multiple frame rates, offering versatility to meet the demands of different applications and scenarios.

ON Semiconductor's focus on power efficiency is evident in the ASX340CS2C00SPED0-DRBR's design. The sensor's low power consumption not only enhances its suitability for portable and battery-powered devices but also contributes to the overall sustainability of the systems it integrates with.

The ASX340CS2C00SPED0-DRBR is offered in a CSP-28 package, which is compact and robust, making it easy to integrate into various hardware designs without compromising on space. Additionally, the sensor features a digital video port interface, which simplifies the connection to processors and FPGAs, allowing for quick and efficient data transfer.

ON Semiconductor provides comprehensive support for the ASX340CS2C00SPED0-DRBR, including detailed technical documentation, reference designs, and customer support, ensuring that integrating this sensor into your product is as seamless as possible. With its blend of high performance, power efficiency, and ease of integration, the ASX340CS2C00SPED0-DRBR is an excellent choice for developers and manufacturers looking to enhance their imaging solutions.

You May Also Be Interested in

Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess