EN
  • EN
  • DE

AR0130CSSC00SPCA0

Part No AR0130CSSC00SPCA0
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description CMOS Digital Image Sensor / IMAGE SENSOR 1.2MP 1/3 CIS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Status Active
Type CMOS
Pixel Size 3.75μm x 3.75μm
Active Pixel Array 1280H x 960V
Frames per Second 45
Supply Voltage - Operating 2.8V
Temperature Range - Operating -30°C to 70°C
Win Source Part Number 199277-AR0130CSSC00SPCA0
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AR0130CSSC00SPCA0
Ultra Librarian 3D Model Ultra Librarian AR0130CSSC00SPCA0 CAD Model

Description

The ON Semiconductor AR0130CSSC00SPCA0 is a high-performance CMOS image sensor that serves a wide range of imaging applications. This sensor is designed to offer exceptional image quality with clear, sharp digital pictures in a compact, power-efficient package. It is particularly well-suited for security applications, action cameras, and any other imaging systems that require high-quality video capture.

The AR0130CSSC00SPCA0 features a 1/3-inch optical format and provides a resolution of 1.2 Megapixels (1280 x 960 pixels). With its advanced pixel technology, the sensor ensures excellent low-light performance which is crucial for surveillance and security operations that need to function reliably across various lighting conditions. The sensor's ability to capture high-quality images at low illumination levels is one of its standout features.

This sensor operates at a maximum frame rate of 60 frames per second (fps) at full resolution, which allows for smooth video capture and is particularly useful for capturing fast-moving objects. Moreover, it supports a wide dynamic range that helps in maintaining detail in both bright and dark areas of an image, making it versatile for high-contrast scenes.

The AR0130CSSC00SPCA0 is equipped with an electronic rolling shutter which provides a cost-effective solution without compromising on the image quality. It also includes sophisticated camera functions such as automatic exposure control, automatic gain control, automatic white balance, and a programmable region of interest, which gives users the flexibility to focus on specific parts of the captured scene.

Integration of the AR0130CSSC00SPCA0 into imaging systems is facilitated by its industry-standard CSI-2 serial data interface, which allows for high-speed data transfer and easy connectivity with a wide range of processors and controllers.

In summary, the ON Semiconductor AR0130CSSC00SPCA0 CMOS image sensor is a versatile and reliable choice for developers and manufacturers looking to integrate high-quality imaging capabilities into their products. Its combination of high resolution, excellent low-light performance, and advanced features ensure it meets the demanding requirements of modern imaging applications.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1901 $65.9505
11+ $10.8224 $119.0464
17+ $10.4851 $178.2467
23+ $10.1467 $233.3741
30+ $9.8083 $294.2490
40+ $8.7942 $351.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess