The LM2984CT is a high-performance, multi-output power supply integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile IC is tailored for complex digital systems that require multiple power rails with high efficiency and reliability.
Key Features
- Multiple Voltage Outputs: The LM2984CT provides several fixed-output voltages, catering to systems that require different levels for various components.
- High Efficiency: Designed with efficiency in mind, it minimizes power loss and heat generation, making it suitable for high-density circuit designs.
- Thermal Protection: The IC includes built-in thermal shutdown features that protect the device and the system from overheating, enhancing system reliability.
- Low Dropout Voltage: The low dropout (LDO) voltage feature ensures stable operation even with very low differences between the input and output voltages.
Applications
The LM2984CT is ideal for a wide range of applications, including but not limited to:
- Embedded Systems
- Microprocessor and Microcontroller-based Systems
- Automotive Electronics
- Telecommunications Equipment
- Portable Devices
Specifications
Parameter
Value
Input Voltage Range
4.5V to 30V
Output Voltage(s)
Multiple Fixed Outputs
Package Type
TO-220
Operating Temperature Range
-40°C to +125°C
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The LM2984CT is rigorously tested to meet TI's stringent quality standards, ensuring high reliability and performance for critical applications.