EN
  • EN
  • DE

MC34981ABHFK

Part No MC34981ABHFK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-PowerQFN
Case / Package 16-PQFN (12x12)
Family Name MC349
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13497, 934070675557, MC34981ABHFK-ND
Quantity per package 168
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883447-MC34981ABHFK
Ultra Librarian 3D Model Ultra Librarian MC34981ABHFK CAD Model

Description

The NXP MC34981ABHFK is a high-performance motor driver designed to meet the demanding requirements of automotive and industrial applications. This robust driver is capable of operating a wide range of motors, including DC, stepper, and brushless DC (BLDC) motors, making it a versatile choice for various control applications.

Key Features

  • High Voltage Range: The device supports an operating voltage range from 6V to 58V, enabling it to handle a broad spectrum of motor types and sizes.
  • High Output Current: It can deliver up to 5A of continuous current, with peak currents up to 10A, providing the necessary power for heavy-duty operations.
  • Integrated Protection: The MC34981ABHFK comes with a suite of protection features, including overcurrent, short-circuit, under-voltage, and over-temperature protection, ensuring reliable performance and longevity.
  • Multiple Control Interfaces: It offers a variety of control interfaces, such as PWM and SPI, giving designers the flexibility to choose the best method for their specific application.
  • Diagnostic Functions: Built-in diagnostic capabilities facilitate troubleshooting and system monitoring, which is critical for maintaining the performance and safety of the motor control system.

Applications

The NXP MC34981ABHFK is ideally suited for a range of applications that require precise and reliable motor control. These applications include but are not limited to:

  • Automotive systems such as power steering, HVAC blowers, and fuel pumps
  • Industrial automation equipment like conveyor belts, robotic arms, and CNC machines
  • Consumer electronics that involve motorized mechanisms, such as drones and automated cleaning devices

Quality and Reliability

As with all NXP products, the MC34981ABHFK motor driver is manufactured to the highest standards, ensuring high quality and reliability. Its robust construction and advanced features make it an excellent choice for designers looking to implement a durable and efficient motor control solution in their automotive or industrial products.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess