EN
  • EN
  • DE

BUK114-50L

Part No BUK114-50L
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Logic level TOPFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1155978-BUK114-50L
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK114-50L CAD Model

Description

Product Overview: BUK114-50L from NXP

The BUK114-50L is a versatile and robust PowerMOS transistor designed and manufactured by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This particular component is part of the TrenchMOS™ transistor series, which is renowned for its high-speed switching, low on-state resistance, and excellent thermal performance. The BUK114-50L is particularly suitable for a wide range of power management applications where efficiency and reliability are of the utmost importance.

Key Features

  • Low On-State Resistance (RDS(on)): The device boasts an exceptionally low on-state resistance, which reduces power losses and improves overall efficiency in applications.
  • High-Speed Switching: With its fast switching capabilities, the BUK114-50L is ideal for high-frequency power switching applications.
  • High Current Handling: The transistor is capable of handling high currents, making it suitable for heavy-duty operations.
  • Logic Level Compatible: This device can be directly driven from logic-level signals, facilitating easy integration with microcontrollers and other logic circuits.
  • Improved Thermal Performance: The TrenchMOS technology used in this transistor allows for better thermal conductivity and heat dissipation, ensuring stability under high power and temperature conditions.

Applications

The BUK114-50L is commonly used in a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive systems
  • Switching regulators
  • Load switches

Quality and Reliability

NXP's commitment to quality ensures that the BUK114-50L meets the highest standards for reliability and performance. The product is thoroughly tested and certified to comply with industry standards, providing confidence in its use for critical and demanding applications.

Environmental Compliance

The BUK114-50L is designed with environmental considerations in mind. It is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from certain harmful materials and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess