EN
  • EN
  • DE

ADP3110AKRZ-RL

Part No ADP3110AKRZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER DUAL 12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.6 V to 13.2 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 35V
Rise and Fall Time 20ns, 11ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 009145-ADP3110AKRZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3110AKRZ-RL CAD Model

Description

ON Semiconductor ADP3110AKRZ-RL Dual Bootstrapped 12 V MOSFET Driver with Output Disable

The ADP3110AKRZ-RL from ON Semiconductor is a high-performance, dual bootstrapped, 12 V MOSFET driver specifically designed to drive two N-channel MOSFETs in a synchronous buck converter topology. This advanced MOSFET driver is ideal for a variety of applications, including computing and networking systems, as well as industrial power supplies where efficiency and reliability are critical.

With its integrated bootstrap diode and the ability to operate at supply voltages up to 12 V, the ADP3110AKRZ-RL provides a compact and efficient solution for your power management needs. The driver is capable of handling high switching frequencies, which is essential for modern power supply designs that require fast switching to achieve high efficiency and to reduce the size of passive components.

The device features an output disable function that allows for controlled operation of the MOSFETs, ensuring that the system can be safely shut down when necessary. This function adds an extra layer of protection for the power system, safeguarding against potential damage due to abnormal operating conditions.

Key features of the ADP3110AKRZ-RL include:

  • Bootstrap operation to +12 V
  • Integrated bootstrap diode
  • High drive capability: 2 A source, 3 A sink
  • Output disable feature
  • Adaptive non-overlap circuitry
  • High switching frequency capability
  • Under-voltage lockout

The adaptive non-overlap circuitry prevents shoot-through by ensuring that the high-side and low-side MOSFETs are not on simultaneously, which enhances the reliability and longevity of the power supply. The under-voltage lockout feature ensures that the MOSFETs are only operational when the supply voltage is within an acceptable range, further protecting the system.

ON Semiconductor's ADP3110AKRZ-RL is available in a compact 8-pin SOIC package, making it easy to integrate into your power management designs. Its robust design and advanced features ensure that it can meet the stringent requirements of high-performance power systems, making it an excellent choice for your next project.

You May Also Be Interested in

Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4249 $50.9880
290+ $0.3486 $101.0940
445+ $0.3377 $150.2765
615+ $0.3268 $200.9820
795+ $0.3160 $251.2200
1,060+ $0.2833 $300.2980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess