EN
  • EN
  • DE

NCP303160MNTWG

Part No NCP303160MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr onsemi
Package Tape & Reel (TR)
Driven Configuration High-Side and Low-Side
Channel Type Single
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 0.85V, 2.35V
Current - Peak Output (Source, Sink) 80A, 80A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 32 V
Rise / Fall Time (Typ) 17ns, 26ns
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 39-PowerVFQFN
Supplier Device Package 39-PQFN (5x6)
Base Product Number NCP303160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NCP303160MNTWGTR
Standard Package 3,000
Win Source Part Number 972787-NCP303160MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP303160MNTWG CAD Model

Description

ON Semiconductor NCP303160MNTWG Overview

The NCP303160MNTWG from ON Semiconductor is a high-performance, durable and reliable integrated circuit designed to meet the rigorous demands of power management applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, known for their efficiency and innovation.

Key Features

  • High Efficiency: The NCP303160MNTWG is engineered to provide high-efficiency power conversion, which is crucial for minimizing energy loss in a wide range of electronic applications.
  • Robust Thermal Performance: The device is designed with an excellent thermal management system, ensuring it operates within safe temperature ranges even under high-load conditions.
  • Voltage Regulation: It offers precise voltage regulation capabilities, which are essential for maintaining stable operation in sensitive electronic circuits.
  • Compact Size: The small footprint of the NCP303160MNTWG makes it an ideal choice for space-constrained applications, without compromising on performance.
  • Protection Features: The integrated circuit includes multiple protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the device and the system it is part of.

Applications

The NCP303160MNTWG is versatile and can be used across various applications, including:

  • DC-DC converters
  • Portable devices
  • Computing systems
  • Telecommunications equipment
  • Industrial and medical equipment

Technical Specifications

Equipped with advanced technical specifications, the NCP303160MNTWG ensures reliable performance:

  • Package: DFN-8
  • Operating Temperature Range: -40°C to +125°C
  • Output Voltage: Adjustable based on application requirements
  • Switching Frequency: Optimal for a balance of efficiency and component size

Conclusion

The NCP303160MNTWG from ON Semiconductor is a testament to the company's commitment to providing high-quality, efficient, and reliable power management solutions. Whether you are designing a new power system or upgrading an existing one, this integrated circuit offers the performance, durability, and features needed to create a state-of-the-art electronic product.

You May Also Be Interested in

Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2633 $52.2128
38+ $2.6776 $101.7488
58+ $2.5939 $150.4462
80+ $2.5102 $200.8160
104+ $2.4266 $252.3664
138+ $2.1755 $300.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,876 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess