EN
  • EN
  • DE

TDES954RGZT

Part No TDES954RGZT
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SOC PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000377-TDES954RGZT
Category Integrated Circuits (ICs)- Interface- Serializers, Deserializers
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Voltage - Supply 1.71V ~ 1.89V
Operating Temperature -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Ultra Librarian 3D Model Ultra Librarian TDES954RGZT CAD Model

Description

The TDES954RGZT is a cutting-edge integrated circuit developed by Texas Instruments, renowned for its high-performance and reliability in the world of electronics. Designed with precision, this product is a testament to Texas Instruments' commitment to providing innovative solutions to the industry's evolving needs.

Key Features

  • High-Speed Data Transmission: The TDES954RGZT is capable of facilitating rapid data transfer, making it an ideal choice for applications requiring efficient communication protocols.
  • Robust Design: Engineered to withstand harsh industrial environments, this IC offers exceptional durability and a long operational lifespan.
  • Low Power Consumption: It operates with minimal power, ensuring energy efficiency and making it suitable for battery-powered devices or energy-sensitive applications.
  • Advanced Security: Incorporating the latest security features, the TDES954RGZT ensures data integrity and protection against unauthorized access, crucial for sensitive data handling.

Applications

Texas Instruments' TDES954RGZT is versatile and can be used in a wide array of applications. It is particularly well-suited for high-speed data communication in automotive systems, industrial automation, telecommunication infrastructure, and advanced consumer electronics. Its robustness and efficiency make it a preferred component for developers looking to enhance system performance and reliability.

Technical Specifications

  • Package Type: VQFN
  • Pin Count: 48
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the datasheet
  • Data Rate: Specified in the product documentation

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Texas Instruments. This will ensure a comprehensive understanding of the TDES954RGZT's capabilities and how it can be integrated into their specific projects.

Conclusion

The TDES954RGZT from Texas Instruments represents a blend of performance, efficiency, and security. It stands out as a reliable component for modern electronic systems, reflecting Texas Instruments' dedication to innovation and quality in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
THine Electronics, Inc.
IC SERIALIZER DUAL LVDS 100TQFP / 1.12Gbps Serializer 56 Input 8 Output 100-TQFP (14x14)
Lowest to $6.2736
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Texas Instruments
COST DIFFERENTIATED ADAS 1M PIXE / 1.87Gbps Serializer/Deserializer 12 Input 2 Output 32-WQFN (5x5)
Lowest to $11.2088
Analog Devices Inc.
IC
Lowest to $21.1376
Texas Instruments
POWER MANAGEMENT / 3.675Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Lowest to $24.7302

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2820 $51.4100
12+ $8.4365 $101.2380
19+ $8.1729 $155.2851
26+ $7.9092 $205.6392
33+ $7.6456 $252.3048
44+ $6.8547 $301.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess