EN
  • EN
  • DE

ISL6622CRZ-TS2705

Part No ISL6622CRZ-TS2705
Manufacturer Renesas Electronics America
Catalog PMIC - Gate Drivers
Description IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Renesas Electronics America Inc
Package Tray
Product Status Last Time Buy
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 6.8V ~ 13.2V
Current - Peak Output (Source, Sink) 1.25A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 36 V
Rise / Fall Time (Typ) 26ns, 18ns
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
REACH Status REACH Unaffected
Other Names 20-ISL6622CRZ-TS2705
Standard Package 1
Win Source Part Number 972795-ISL6622CRZ-TS2705
Ultra Librarian 3D Model Ultra Librarian ISL6622CRZ-TS2705 CAD Model

Description

The ISL6622CRZ-TS2705 is a high-frequency MOSFET gate driver from Renesas Electronics. This gate driver is designed to drive both high-side and low-side N-channel MOSFETs in synchronous rectified buck converters and other power conversion applications.

Applications:

  • Synchronous buck converters
  • Voltage regulator modules (VRMs)
  • Graphics card power supplies
  • Server power supplies
  • High-current DC-DC converters

Features:

  • Adaptive shoot-through protection: Prevents simultaneous conduction of both MOSFETs.
  • Adjustable dead-time control: Optimizes efficiency and reduces switching losses.
  • Bootstrap diode integrated: Simplifies high-side drive circuitry.
  • High drive strength: Enables fast switching of MOSFETs.
  • Low propagation delay: Improves transient response.
  • Over-temperature protection: Protects the driver from thermal damage.

Benefits:

  • Increased efficiency in power conversion circuits.
  • Reduced switching losses.
  • Improved transient response.
  • Simplified design due to integrated features.
  • Enhanced system reliability with protection features.

Additional Details:

The ISL6622CRZ-TS2705 is typically used in high-performance power supplies where efficiency and transient response are critical. The adaptive shoot-through protection ensures that the high-side and low-side MOSFETs are never on at the same time, preventing potentially damaging current spikes. The adjustable dead-time control allows designers to fine-tune the timing of the gate drive signals to minimize switching losses.

The driver is available in a small surface-mount package. Proper layout techniques, including minimizing trace inductance and using ceramic decoupling capacitors, are important for achieving optimal performance. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess