EN
  • EN
  • DE

G125-0010005

Part No G125-0010005
Manufacturer Harwin Inc.
Catalog Rectangular Connector Contacts
Description CONN SOCKET 26AWG CRIMP GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsRectangular Connector Contacts
Manufacturer Harwin Inc.
Series Gecko
Packaging Bulk
Part Status Active
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 26 AWG
Contact Finish Gold
Contact Finish Thickness 8.00μin (0.203μm)
Base Product Number G125-001
Ultra Librarian 3D Model Ultra Librarian G125-0010005 CAD Model

You May Also Be Interested in

TE Connectivity
CONN PIN 14-20AWG CRIMP TIN
Need more? Email Us
TE Connectivity
CONN SOCKET 10-12AWG CRIMP TIN
Need more? Email Us
TE Connectivity
CONN PIN 10-12AWG CRIMP GOLD
Lowest to $2.1702
TE Connectivity
250 FASTON,REC.,22-18 AWG,BR
Need more? Email Us
TE Connectivity
CONN SOCKET 10-14AWG CRIMP TIN
Lowest to $0.7029
JAE Electronics
CONN SOCKET 26AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONN PIN 14-20AWG CRIMP GOLD
Lowest to $1.4428
Harwin Inc.
CONN PIN CRIMP SOLDER GOLD
Need more? Email Us
TE Connectivity
CONN PIN 14-20AWG CRIMP GOLD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5449 $50.8980
48+ $2.0881 $100.2288
75+ $2.0229 $151.7175
103+ $1.9576 $201.6328
133+ $1.8924 $251.6892
177+ $1.6966 $300.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess