EN
  • EN
  • DE

NX3L1G3157GW

Part No NX3L1G3157GW
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description SPDT 1 FUNC 1 CHANNEL / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr NXP
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 650088-NX3L1G3157GW
Ultra Librarian 3D Model Ultra Librarian NX3L1G3157GW CAD Model

Description

Introducing the NX3L1G3157GW: A High-Performance Analog Switch from NXP

The NX3L1G3157GW is a cutting-edge analog switch component manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular model is part of the advanced low-voltage series, designed to deliver high performance in a wide range of applications. With its compact form factor and state-of-the-art technology, the NX3L1G3157GW is an ideal solution for designers looking to optimize their systems for both space and power efficiency.

Key Features:

  • High-Speed Switching: The NX3L1G3157GW provides rapid switching capabilities, making it suitable for high-performance applications that require quick signal routing.
  • Low Power Consumption: Engineered for power-sensitive applications, this device operates with minimal power dissipation, contributing to the overall efficiency of the system it is integrated into.
  • Wide Voltage Range: It supports a wide range of operating voltages, from 1.65V to 5.5V, allowing for flexible usage across various logic levels and compatibility with a multitude of other components.
  • Single-Pole Double-Throw (SPDT) Configuration: This configuration provides versatility in signal routing, enabling one input to be connected to either of two outputs or vice versa.
  • Low On-Resistance: The low on-resistance of the switch ensures minimal signal attenuation, providing a high-integrity path for analog or digital signals.

Applications:

The NX3L1G3157GW can be utilized in a diverse range of applications, including but not limited to:

  • Mobile phones and personal media players
  • Signal routing in audio, video, and data communications
  • Portable instrumentation and medical equipment
  • Computer peripherals and networking devices

Quality and Reliability:

NXP's commitment to quality ensures that the NX3L1G3157GW is manufactured to the highest standards, offering robust performance and reliability. This analog switch is designed to meet the stringent requirements of modern electronics, providing both the functionality and durability needed for today's sophisticated electronic systems.

With its combination of speed, efficiency, and versatility, the NX3L1G3157GW from NXP stands out as a superior choice for designers seeking to enhance their product's performance with a reliable and flexible switching solution.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess