EN
  • EN
  • DE

RTD2136R-VAS-CG

Part No RTD2136R-VAS-CG
Manufacturer Realtek
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1412+
Reference case QFN
Manufacturer Realtek
Win Source Part Number 711946-RTD2136R-VAS-CG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTD2136R-VAS-CG CAD Model

Description

The RTD2136R-VAS-CG is a highly integrated LCD monitor controller from Realtek. It's designed to provide a cost-effective and high-performance solution for driving LCD panels in various monitor applications. This controller supports a wide range of resolutions and refresh rates, making it suitable for both standard and widescreen displays.

Applications

  • LCD Monitors
  • All-in-one PCs
  • Industrial Displays
  • Gaming Monitors

Features

  • Integrated Triple-Channel ADC: Allows for analog RGB input.
  • HDMI 1.4 Receiver: Supports high-definition multimedia interface input.
  • Scaler Engine: Enables image scaling and enhancement.
  • On-Screen Display (OSD) Controller: Facilitates user interface customization.
  • Panel Interface: Supports various panel types, including LVDS.
  • Adaptive Contrast Enhancement (ACE): Improves image contrast dynamically.
  • Color Engine: Advanced color processing for superior image quality.

Benefits

  • High Image Quality: Delivers sharp and vibrant visuals.
  • Versatile Connectivity: Supports both analog and digital input signals.
  • Cost-Effective: Reduces overall system cost through high integration.
  • User-Friendly OSD: Allows easy customization of display settings.
  • Wide Compatibility: Works with a variety of LCD panels and resolutions.
  • Improved Viewing Experience: ACE technology enhances contrast for better image clarity.

The RTD2136R-VAS-CG incorporates advanced features such as adaptive contrast enhancement and a sophisticated color engine. These features work together to optimize image quality, providing users with a superior viewing experience. The integrated HDMI 1.4 receiver ensures compatibility with modern multimedia devices. The scaler engine allows for seamless scaling of different input resolutions to match the panel resolution. The chip also includes an on-screen display (OSD) controller, enabling manufacturers to customize the user interface and provide users with a wide range of adjustable settings.

In terms of technical specifications, the RTD2136R-VAS-CG typically operates within a specific voltage range (e.g., 3.3V for digital circuits and 5V/12V for analog circuits). It is usually packaged in a QFP (Quad Flat Package) or similar surface-mount package. It supports a wide range of LCD panel resolutions and refresh rates. Further detailed specs, such as maximum resolution supported, power consumption, and pinout details, can be found in the official Realtek datasheet for the RTD2136R-VAS-CG.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,517 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess