EN
  • EN
  • DE

ADM1021ARQ-REEL

Part No ADM1021ARQ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL3/5.5V 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C Local, ±5°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 106620-ADM1021ARQ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1021ARQ-REEL CAD Model

Description

ON Semiconductor ADM1021ARQ-REEL Precision Temperature Monitor

The ADM1021ARQ-REEL from ON Semiconductor is a highly precise digital temperature monitor IC designed for advanced system temperature monitoring solutions. This integrated circuit provides exceptional accuracy and flexibility in monitoring the temperature of various components within an electronic system.

This temperature sensor is capable of measuring its own temperature as well as the temperature of a remote thermal diode, which can be located on a processor die or diode-connected transistor. This dual-channel design makes the ADM1021ARQ-REEL an ideal choice for managing and controlling the thermal environment within PCs, office electronics, telecommunications systems, and other embedded applications.

The ADM1021ARQ-REEL offers a wide temperature measurement range, typically from -55°C to +125°C for the local sensor and -25°C to +125°C for the remote sensor, with an accuracy of ±1°C between 0°C and +70°C. The temperature data is represented as a 8-bit two's complement number for local temperatures and a 9-bit two's complement number for remote temperatures, allowing for fine granularity in temperature readings.

Communication with the ADM1021ARQ-REEL is facilitated through a 2-wire serial interface, which is compatible with industry-standard I²C and SMBus protocols. This allows for easy integration into existing system designs and straightforward communication with microcontrollers or other digital components.

Additional features of the ADM1021ARQ-REEL include programmable overtemperature and undertemperature limits, which can trigger an alert if temperatures exceed specified thresholds. This proactive alerting capability can help prevent potential damage due to overheating and ensure reliable system operation.

The device is offered in a compact QSOP-16 package, making it suitable for space-constrained applications. It is also available in tape and reel packaging, denoted by the "REEL" suffix, which is optimized for automated assembly processes, thereby enhancing manufacturing efficiency and throughput.

With its precision temperature monitoring, dual-channel capability, and programmable alert functions, the ON Semiconductor ADM1021ARQ-REEL is a robust solution for critical temperature management tasks in a wide range of electronic systems.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Nuvoton Technology Corporation of America
Lowest to $9.7932
Multicomp
Insulating Kit
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1818 $115.6354
82+ $2.1137 $173.3234
113+ $2.0455 $231.1415
147+ $1.9774 $290.6778
196+ $1.7729 $347.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,005 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess