EN
  • EN
  • DE

SX1223I073TRT

Part No SX1223I073TRT
Manufacturer Semtech Corporation
Catalog RF Transmitters
Description IC TX UHF 433/868/916 MHZ 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Semtech Corporation
Packaging Reel
Part Status Active
Frequency 425 ~ 475MHz / 850 ~ 950MHz
Applications AMR, Home Automation, HQ Music and Data
Modulation or Protocol FSK
Data Rate (Max) 153.6 kbps
Power - Output 10dBm
Current - Transmitting 25.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2 V ~ 3.6 V
Temperature Range - Operating -40°C ~ 85°C
Case 24-WFQFN Exposed Pad
Win Source Part Number SX1223I073TRT-349960
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX1223I073TRT CAD Model

Description

The Semtech Corporation SX1223I073TRT is a high-quality electronic component that is designed for use in a wide range of applications.

  • Mounting: Surface-mounted
  • Package: 24-WFQFN Exposed Pad
  • Suitable Applications: AMR, home automation, HQ music, and data applications
  • Popularity: Medium
  • Supply and Demand: Balanced
  • Voltage Supply: 2V to 3.6V
  • Current Transmitting: 25.8mA

You May Also Be Interested in

Nordic Semiconductors
IC TRANSMITTER 1MB SHOCK 16QFN / RF Transmitter GFSK 3V Automotive 16-Pin QFN EP T/R
Lowest to $0.9794
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Silicon Labs
IC TX 27-960MHZ FSK 3.6V 14SOIC / RF Transmitter FSK/OOK 3.3V 14-Pin SOIC T/R
Lowest to $1.1274
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess