EN
  • EN
  • DE

SE98TK

Part No SE98TK
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description DDR memory module temp sensor, 3.3 V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1247664-SE98TK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE98TK CAD Model

Description

Product Overview: NXP SE98TK High-Accuracy Temperature Sensor

The NXP SE98TK is a precision temperature sensor tailored for sophisticated thermal management applications within various electronic systems. This high-accuracy sensor is designed to deliver precise temperature readings, making it an essential component for ensuring the reliability and performance of electronic devices.

With its impressive temperature sensing capabilities, the SE98TK operates over a wide temperature range, typically from -55°C to +125°C, with an accuracy of ±1°C between -40°C and +125°C. This level of precision is critical for applications that require stringent temperature control and monitoring, such as computer servers, portable electronics, and telecommunications equipment.

The sensor interfaces with a system through an I²C-bus/SMBus, which allows for easy integration into most designs. Furthermore, it supports a system thermal watchdog function, providing an additional layer of protection for the system by triggering an alert when predefined temperature thresholds are exceeded.

Key Features of the NXP SE98TK include:

  • High accuracy of ±1°C from -40°C to +125°C
  • Wide temperature range of -55°C to +125°C
  • I²C-bus/SMBus interface for straightforward communication
  • Programmable temperature threshold and hysteresis set points
  • Supply voltage range from 2.7 V to 3.6 V
  • Low shutdown current for power-efficient operation

This sensor’s small package size also makes it an excellent choice for space-constrained applications. The SE98TK is available in a surface-mount package, which allows for high-density PCB mounting and is suitable for automated assembly processes.

In summary, the NXP SE98TK temperature sensor is a high-precision, easy-to-integrate component that provides reliable temperature readings for a wide array of applications. Its programmable features and power efficiency make it a versatile choice for designers looking to enhance the thermal management of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess