EN
  • EN
  • DE

SN74ALVC16834GQLR

Part No SN74ALVC16834GQLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56BGA  /  Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVC
Other Names 296-5132-1R,-296-5132-1,296-5132-6R,-296-5132-1,296-5132-6,296-5132-2R,296-5132-2,296-5132-1,-SN74ALVC16834GQLRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255993-SN74ALVC16834GQLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16834GQLR CAD Model

Description

The SN74ALVC16834GQLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is part of the ALVC family, which stands for Advanced Low-Voltage CMOS. It is specifically engineered to address the needs of high-speed data transfer and signal processing in a wide range of electronic applications.

Key Features:

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Logic Type: Universal Bus Driver (UBD)
  • Number of Bits: 18-bit
  • Number of Channels: 2 x 9-bit channels
  • Voltage Range: 1.65V to 3.6V
  • Output Current: ±24mA
  • Package: 64-BGA MICROSTAR JUNIOR (GQL)
  • Operating Temperature: -40°C to 85°C
  • Lead-Free and RoHS Compliant

Product Description:

The SN74ALVC16834GQLR is a universal bus driver (UBD) that comes in a 64-BGA MICROSTAR JUNIOR package. It is designed to operate with a supply voltage range of 1.65V to 3.6V, which makes it suitable for interfacing with low-voltage processors and logic systems. This device is capable of driving ±24mA at the output, ensuring strong signal integrity for robust data communication.

With its 18-bit configuration, the SN74ALVC16834GQLR can manage two independent 9-bit channels, making it highly versatile for parallel data processing tasks. The operating temperature range of -40°C to 85°C guarantees reliable performance across various environmental conditions.

As an environmentally conscious product, the SN74ALVC16834GQLR is lead-free and complies with the RoHS directive, minimizing the impact on the environment and making it suitable for use in green electronics. Its advanced features and compliance with industry standards make it an excellent choice for designers looking for a high-speed logic solution in telecommunications, computing, and industrial applications.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS TXRX 17BIT 64TSSOP / Universal Bus Transceiver 17-Bit 64-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess