EN
  • EN
  • DE

SN74AVC16269DGVR

Part No SN74AVC16269DGVR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56TVSOP  /  Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 56-TVSOP
Base Product Number SN74AVC1
Other Names 296-9788-1R,-296-9788-1R,296-9788-2R,-296-9788-1,-74AVC16269DGVRE4R,-SN74AVC16269DGVRR,-74AVC16269DGVRG4R,-74AVC16269DGVRG4,-74AVC16269DGVRE4,296-9788-1,296-9788-2,-296-9788-1,296-9788-6,296-9788-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255943-SN74AVC16269DGVR
Ultra Librarian 3D Model Ultra Librarian SN74AVC16269DGVR CAD Model

Description

Product Overview: SN74AVC16269DGVR by Texas Instruments

The SN74AVC16269DGVR is a state-of-the-art 16-bit edge-triggered D-type flip-flop device designed and manufactured by Texas Instruments. This component is part of the AVC family, which is known for its advanced performance in terms of speed and power consumption. It is particularly suitable for systems that require high-speed data transfer and storage, with the added benefit of low power operation.

With a 1.2-V to 3.6-V V<sub>CC operating voltage range, the SN74AVC16269DGVR is versatile and can be integrated into a variety of digital applications. This makes it an excellent choice for interfacing with different logic levels in mixed-voltage systems. The device's bus hold on data inputs eliminates the need for external pullup/pulldown resistors, simplifying the design and reducing component count.

The SN74AVC16269DGVR operates at a high speed, with a typical t<sub>pd (propagation delay time) of 3.6 ns. This ensures rapid response and data processing, which is critical for modern digital systems that require swift data manipulation and throughput. Furthermore, the device features an I<sub>off circuitry that provides partial power-down mode operation, helping to conserve power when the device is not in active use.

Designed in a compact 48-pin TVSOP (Thin Shrink Small Outline Package), the SN74AVC16269DGVR is optimized for space-constrained applications. The small footprint allows for a more efficient use of board space, enabling designers to create more compact and integrated circuit designs.

Key features of the SN74AVC16269DGVR include:

  • 16-bit edge-triggered D-type flip-flops
  • Operational voltage range of 1.2 V to 3.6 V
  • Low power consumption with I<sub>off support
  • High-speed performance with 3.6 ns typical t<sub>pd
  • Bus hold on data inputs
  • Compact 48-pin TVSOP package

This product is ideal for a wide array of applications, including telecommunications, computing, networking, and storage systems, where high-speed data transfer and low power are essential. Its robust design and advanced features make the SN74AVC16269DGVR a reliable and efficient solution for your digital circuit needs.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess