EN
  • EN
  • DE

2SK3615-TL-E

Part No 2SK3615-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description GENERAL-PURPOSE SWITCHING DEVICE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160198-2SK3615-TL-E
Popularity Low
Supply and Demand Status Limited
Family Name 2SK3615
Introduction Date June 15, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK3615-TL-E CAD Model

Description

The 2SK3615-TL-E is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to meet a wide range of applications, offering a robust and reliable solution for engineers and designers alike.

Key Features

  • Low On-Resistance: The 2SK3615-TL-E boasts a low on-resistance, which translates to reduced losses during operation and enhances overall efficiency.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET minimizes switching losses and is suitable for high-frequency power supplies and converters.
  • High Drain-Source Voltage (Vdss): With a high drain-source voltage rating, it can handle up to 900V, making it ideal for high voltage applications.
  • Low Drive Power: It requires low drive power, which makes it easier to control with simple drive circuits and contributes to energy savings.
  • Enhanced Durability: The device is encapsulated in a RoHS-compliant, halogen-free package, ensuring long-term reliability and environmental sustainability.

Applications

The versatility of the 2SK3615-TL-E MOSFET allows it to be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Drives
  • Inverters
  • Switching Regulators
  • Lighting Systems

Technical Specifications

Parameter Value
Configuration Single
Channel Mode Enhancement
Channel Type N-Channel
Drain-Source Voltage (Vdss) 900V
Continuous Drain Current (Id) 4A
Power Dissipation (Pd) 50W
Operating Temperature Range -55°C to +150°C

With its advanced technology and superior performance, the 2SK3615-TL-E from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic applications.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,498 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess