EN
  • EN
  • DE

SN74ALS174D

Part No SN74ALS174D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 6BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 50MHz
Max Propagation Delay at V, Max CL 17ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 19mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74ALS174
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1253722-SN74ALS174D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS174D CAD Model

Description

The SN74ALS174D from Texas Instruments is a high-performance hex D-type flip-flop integrated circuit, designed to provide reliable, high-speed operation in a variety of digital applications. This device features six edge-triggered D-type flip-flops with clear (CLR) inputs, making it ideal for use in buffer/storage registers, shift registers, and pattern generators.

Each flip-flop has independent data (D) inputs and outputs (Q), along with a common clear input. The clear function is synchronous, which means that the output will be cleared when the CLR input is high and the clock (CLK) input is in the transitioning state. This synchronous clear allows for more precise timing and control within your digital system.

The SN74ALS174D operates on a 5V power supply and is characterized for operation from 0°C to 70°C, ensuring stable performance across a wide range of environmental conditions. This device comes in a standard SOIC-16 package, making it compatible with surface mount technology (SMT) for ease of integration into various electronic systems.

Key features of the SN74ALS174D include:

  • Logic Family: ALS - Advanced Low-Power Schottky
  • Operating Voltage: 5V
  • Output Current: -0.4 mA / 8 mA
  • Propagation Delay Time: Typically 11 ns at 5V, 50 pF
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Designed with both performance and practicality in mind, the SN74ALS174D is a versatile component for designers seeking a dependable solution for their digital logic needs. Texas Instruments' commitment to quality ensures that this flip-flop will deliver consistent and reliable operation in your electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6017 $51.1445
205+ $0.4938 $101.2290
315+ $0.4783 $150.6645
435+ $0.4629 $201.3615
560+ $0.4475 $250.6000
750+ $0.4012 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess