Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type P-Channel
Voltage - Breakdown (V(BR)GSS) 30 V
Current - Drain (Idss) @ Vds (Vgs=0) 10 mA @ 20 V
Voltage - Cutoff (VGS off) @ Id 10 V @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 45pF @ 15V
Resistance - RDS(On) 75 Ohms
Power - Max 350 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number P1086
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 651484-P1086
Ultra Librarian 3D Model Ultra Librarian P1086 CAD Model

Description

ON Semiconductor's Product P1086 is a cutting-edge semiconductor device designed to meet the needs of modern electronic applications. As a leading component in the semiconductor industry, the P1086 is engineered to provide high performance, reliability, and efficiency for a wide range of electronic circuits.

Key Features

  • High Efficiency: The P1086 boasts an exceptional efficiency rate, minimizing power loss and ensuring optimal performance in power-sensitive applications.
  • Durability: Constructed with robust materials, the P1086 is designed to withstand harsh conditions and provide a long operational lifespan.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without sacrificing functionality or performance.
  • Thermal Management: Advanced thermal management features ensure that the P1086 operates within safe temperature ranges, contributing to device longevity and reliability.

Applications

The versatility of the P1086 makes it suitable for a variety of applications, including but not limited to:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Package Type SMD/SMT Output Voltage Adjustable Maximum Output Current Specified by the model

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products. The P1086 is no exception and is manufactured in compliance with industry standards to ensure reliability and safety for its intended applications.

Ordering and Packaging

Product P1086 is available for order in various packaging options to accommodate production requirements. For detailed ordering information and packaging specifications, customers should consult the official ON Semiconductor datasheet or contact a sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 10A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM6472-12UL
ON Semiconductor
JFET N-CH 35V 625MW TO92 / JFET N-Channel 35 V 625 mW Through Hole TO-92-3
Lowest to $0.1519
ECAD model for J112-D74Z
Toshiba Semiconductor and Storage
Trans JFET N-CH -1V 3-Pin SOT-723
Need more? Email Us
ECAD model for TTK101MFV-A,L37F(B
Calogic, LLC
N-Channel JFET General Purpose Amplifier
Lowest to $2.0322
ECAD model for SST4117
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM3742-30SL-341
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ECAD model for J111,126
Central Semiconductor Corp
JFET N-CH 40V 0.625W TO92
Need more? Email Us
ECAD model for PN4391 TRE
ON Semiconductor
JFET N-CH 0.1W 3VTFP / Trans RF FET N-CH 1mA Si Automotive 3-Pin VTFP T/R
Lowest to $0.1319
ECAD model for TF252TH-5-TL-H
Vishay
JFET P-CH 35V 1MA SOT-23 / Trans RF FET N-CH 3-Pin TO-236
Need more? Email Us
ECAD model for SST5484-E3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention