EN
  • EN
  • DE

NUCLEO-F334R8

Part No NUCLEO-F334R8
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32F334R8 DEV EVAL / STM32F334R8, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F3
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Platform Nucleo-64
Utilized IC / Part STM32F334R8, mbed-Enabled Development
Mounting Type Fixed
Contents Board(s)
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment GNU GCC, IAR EW, Keil MDK, Mbed-Enabled
Base Product Number NUCLEO
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Other Names 497-14651
Standard Package 1
Win Source Part Number 1033210-NUCLEO-F334R8
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F334R8 CAD Model

Description

Overview of NUCLEO-F334R8

The NUCLEO-F334R8, part of the STM32 Nucleo family, is a powerful development board from STMicroelectronics that enables rapid prototyping for the STM32 F3 series microcontrollers. This board is designed to support a wide range of applications with its rich set of features and is an ideal choice for hobbyists, educators, and professionals alike who are looking to explore the capabilities of the STM32 microcontrollers.

Key Features

  • STM32F334R8T6 Microcontroller: At the heart of the NUCLEO-F334R8 board is the STM32F334R8T6 MCU which operates at a frequency of up to 72 MHz. It comes with 64 KB of Flash memory and 16 KB of SRAM, which provides ample space for complex applications.
  • Arduino Uno V3 Connectivity: The board includes Arduino Uno V3 connectors which allow for easy expansion through a wide range of specialized Arduino-compatible shields.
  • ST Morpho Extension: The ST Morpho headers provide full access to all STM32 I/Os for easy expansion with custom functionality.
  • Integrated ST-LINK/V2-1 Debugger/Programmer: The board features an embedded ST-LINK/V2-1 debugger/programmer, which eliminates the need for an external probe and simplifies the development process.
  • Comprehensive Free Software Libraries: A vast collection of free software libraries and examples are available as part of the STM32Cube package, helping to reduce development time and cost.
  • Flexible Power Supply Options: Users can power the NUCLEO-F334R8 board via the USB connection, external sources, or the Arduino connectors, providing flexibility for various use cases.

Development Support

The NUCLEO-F334R8 is supported by a range of development environments, including IAR, Keil, and GCC-based IDEs. This compatibility ensures that developers can work within their preferred software ecosystem to maximize productivity.

Target Applications

With its advanced control features and high-performance capabilities, the NUCLEO-F334R8 is well-suited for a broad spectrum of applications, such as motor control, power management, and industrial automation. Its versatility and ease of use make it an excellent platform for experimenting with new ideas and bringing projects to life.

Whether you're a seasoned developer or just starting out, the NUCLEO-F334R8 offers a robust and flexible foundation for your next STM32 project.

You May Also Be Interested in

STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess