EN
  • EN
  • DE

MIC803-30D4VC3TR

Part No MIC803-30D4VC3TR
Manufacturer Micrel
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1115+
Reference case SC70-3
Manufacturer Micrel
Manufacturer Homepage www.micrel.com
Win Source Part Number 747446-MIC803-30D4VC3TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-30D4VC3TR CAD Model

Description

The MIC803-30D4VC3TR is a precision voltage supervisor manufactured by Micrel, now part of Microchip Technology. It is designed to monitor the voltage level of a power supply and provide a reset signal to a microcontroller or other digital circuit when the voltage falls below a specified threshold. This ensures that the system starts up correctly and avoids erratic behavior due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below the operating voltage, preventing erratic behavior.
  • FPGA Reset Circuits: Provides a reliable reset signal for FPGAs during power-up and undervoltage conditions.
  • DSP Reset Circuits: Ensures proper startup and operation of digital signal processors (DSPs) by providing a reset signal.
  • Memory Protection: Protects memory devices from data corruption by triggering a reset signal when the power supply voltage is unstable.
  • Portable Devices: Monitors battery voltage levels in portable devices and initiates a reset when the battery is low.
  • Industrial Control Systems: Used in industrial control systems to monitor power supply voltages and prevent damage from voltage fluctuations.

Features:

  • Precision Voltage Monitoring: Provides accurate voltage monitoring with a typical accuracy of ±1.5%.
  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-Drain Output: Features an open-drain output, allowing for flexible connection to other circuits.
  • Small Package Size: Available in small packages such as SOT-23 and SC-70, saving board space.
  • Fixed Threshold Voltage: Operates with a fixed threshold voltage, simplifying design and configuration.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved System Stability: Prevents system malfunctions and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low supply current helps to extend the battery life of portable devices.
  • Reduced Design Complexity: Fixed threshold voltage simplifies the design of reset circuits.
  • Enhanced System Reliability: Increases the overall reliability of electronic systems by preventing failures caused by voltage problems.
  • Space Savings: Small package size allows for use in compact electronic devices.
  • Flexible Integration: Open-drain output provides flexibility in connecting to various types of circuits.

Additional Details:

The MIC803-30D4VC3TR has a threshold voltage of 3.0V. The output is active low. It comes in a SC-70 package. The operating temperature range is usually between -40°C to +85°C. It typically consumes very low current (in the order of microamperes). It requires a pull-up resistor on the output pin to generate a high-level signal when the voltage is above the threshold. A small capacitor may be used on the input to filter out noise and prevent false resets.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5238 $52.3800
235+ $0.4298 $101.0030
365+ $0.4164 $151.9860
500+ $0.4030 $201.5000
645+ $0.3895 $251.2275
860+ $0.3492 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,144 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess