EN
  • EN
  • DE

1PS76SB17

Part No 1PS76SB17
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE SCHOTTKY 4V 30MA SC76
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky - Single
Voltage - Peak Reverse (Max) 4V
Current - Max 30mA
Capacitance @ Vr, F 0.65pF @ 0.5V, 1MHz
Temperature Range - Operating 150°C (TJ)
Case / Package SOD-323
Win Source Part Number 095714-1PS76SB17
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS76SB17 CAD Model

Description

The NXP 1PS76SB17 is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is housed in a compact SOD323 (SC-76) surface-mounted device package, which makes it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage: The 1PS76SB17 features a low forward voltage drop, typically around 0.37V at IF = 1 A, which enhances system efficiency by reducing power loss during operation.
  • High Switching Speed: With its fast switching capability, this diode is suitable for high-frequency applications, providing improved performance in circuits where speed is critical.
  • Surface-Mount Package: The SOD323 package is designed for automated assembly processes and is ideal for high-volume production, offering a space-saving footprint on the PCB.
  • Low Capacitance: The device has low junction capacitance, which is beneficial for high-speed switching and RF applications where capacitance can impact performance.
  • Reverse Leakage Current: It exhibits low reverse leakage current, which is crucial for maintaining efficiency and preventing excessive power drain in reverse-bias conditions.

Applications

The NXP 1PS76SB17 is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • DC-DC converters
  • High-frequency rectification
  • Switch-mode power supplies (SMPS)
  • Reverse polarity protection
  • Voltage clamping
  • RF applications

Technical Specifications

Parameter Value
Package SOD323
Repetitive Peak Reverse Voltage (VRRM) 15 V
Forward Continuous Current (IF) 1 A
Forward Voltage Drop (VF) 0.37 V at IF = 1 A
Reverse Leakage Current (IR) 0.2 µA at VRRM

Overall, the NXP 1PS76SB17 Schottky diode offers a blend of speed, efficiency, and compact packaging, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

M/A-Com Technology Solutions
Surface Mount Plastic PIN Diodes
Lowest to $1.0095
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.1876
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2663 $58.5860
530+ $0.2185 $115.8050
820+ $0.2118 $173.6760
1,130+ $0.2049 $231.5370
1,460+ $0.1980 $289.0800
1,955+ $0.1776 $347.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess