EN
  • EN
  • DE

MA4P303-134

Part No MA4P303-134
Manufacturer M/A-Com Technology Solutions
Catalog RF Diodes
Description PIN Diode Chips | RF DIODE PIN 200V DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer M/A-Com Technology Solutions
Packaging Bulk
Diode Type PIN - Single
Voltage - Peak Reverse (Maximum) 200V
Capacitance at Vr, F 0.15pF at 10V, 10MHz
Resistance at If, F 1.5Ohm at 10mA, 500MHz
Temperature Range - Operating 175°C
Manufacturer Package Die
Supplier Device Package Die
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1211448-MA4P303-134
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MA4P303-134 CAD Model

Description

The MA4P303-134 is a PIN diode manufactured by M/A-Com Technology Solutions (now MACOM). PIN diodes are semiconductor devices used as switches, attenuators, and phase shifters in RF and microwave circuits. They are characterized by their low resistance when forward-biased and high resistance when reverse-biased, making them suitable for controlling RF signals.

Applications:

  • RF Switches: Used in transmit/receive switches, antenna switches, and signal routing.
  • Attenuators: Used in variable attenuators, automatic gain control (AGC) circuits, and signal level adjustment.
  • Phase Shifters: Used in phased array antennas, radar systems, and communication systems.
  • Limiters: Used to protect sensitive receivers from high-power signals.
  • Modulators: Used in amplitude modulators and pulse modulators.

Features:

  • Low series resistance: Minimizes insertion loss when forward-biased.
  • High reverse resistance: Provides high isolation when reverse-biased.
  • Fast switching speed: Enables rapid switching of RF signals.
  • Low capacitance: Minimizes signal distortion and maximizes bandwidth.
  • Surface mount package: Allows for easy integration into PCB designs.

Benefits:

  • Improved system performance: Low insertion loss and high isolation improve signal quality.
  • Simplified design: Easy to integrate into existing RF circuits.
  • Reduced size: Small surface mount package allows for compact designs.
  • Enhanced reliability: Robust design ensures stable operation in demanding environments.
  • Cost savings: Reduces the cost of components and assembly.

Technical Specifications:

The MA4P303-134 typically features a low series resistance (Rs) of less than 1 ohm and a high reverse resistance. The junction capacitance (Cj) is typically low, typically less than 1 pF. The switching speed is typically fast, allowing for rapid switching of RF signals. The device is available in a small surface mount package, such as a SOD-323 or SOT-23. The datasheet contains detailed information on the device's electrical characteristics, performance specifications, and package dimensions.

The MA4P303-134 provides a high-performance solution for switching, attenuation, and phase shifting in RF and microwave circuits, offering low insertion loss, high isolation, and fast switching speed.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0839
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $3.0007
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
ON Semiconductor
DIODE PIN 50V 50MA DUAL CP
Lowest to $0.2208
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess