EN
  • EN
  • DE

TC8020K6-G

Part No TC8020K6-G
Manufacturer Microchip Technology
Catalog FETs - Arrays
Description Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Tray
Transistor Polarity 6 N and 6 P-Channel
FET Feature Standard
Vds - Drain-Source Breakdown Voltage 200V
Rds On (Maximum) at Id, Vgs 8Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.4V at 1mA
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1265434-TC8020K6-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC8020K6-G CAD Model

Description

Microchip Technology TC8020K6-G Product Overview

The TC8020K6-G is a high-performance, precision operational amplifier from Microchip Technology, designed to meet the rigorous demands of modern electronic applications. This op-amp is known for its low noise, high speed, and excellent linearity, making it an ideal choice for a wide range of applications, including instrumentation, sensor interfacing, and active filtering.

Key Features

  • High Gain Bandwidth: The TC8020K6-G offers a high gain bandwidth product, enabling it to handle high-speed signals with minimal distortion.
  • Low Noise Performance: Engineered for applications that require low noise levels, this op-amp ensures a clean signal path for precision measurements.
  • Stable Operation: With its design focused on stability, the TC8020K6-G operates reliably across a wide range of conditions and applications.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.

Applications

The versatility of the TC8020K6-G allows it to be used in numerous applications. It is particularly well-suited for:

  • Audio and video equipment
  • Data acquisition systems
  • Test and measurement instruments
  • Communication systems
  • Medical devices

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The TC8020K6-G operational amplifier is no exception, with its robust construction and thorough testing protocols ensuring dependable performance in even the most demanding environments.

Technical Specifications

For detailed technical specifications, please refer to the TC8020K6-G datasheet available on the Microchip Technology website. This document provides comprehensive information on the op-amp's electrical characteristics, pin configurations, package details, and more.

In summary, the TC8020K6-G from Microchip Technology is a superior choice for designers looking for an operational amplifier that combines efficiency, precision, and reliability.

You May Also Be Interested in

ON Semiconductor
Monolithic Common Drain P-Channel 2.5V Specified PowerTrench | MOSFET 2P-CH 20V 6.5A BGA
Lowest to $1.5064
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,748 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess