Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - Machine Safety
Mfr Omron Automation and Safety
Series MC-S-STI
Package Bulk
Controller Type Magnetic Interlock
Number of Inputs and Type 2 - Digital
Safety Outputs and Type Relay (2)
Contact Rating @ Voltage 4A @ 250VAC
Safety Category Category 3
Voltage - Supply 100/220VAC, 24VAC/DC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -10°C ~ 55°C
Ingress Protection IP40
Approval Agency CE, cUL, UL
Weight 1.3 lbs (589.7 g)
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8537.10.9160
Other Names MCS2,44531-0020,44531-0020-ND,Z3934,445310020
Standard Package 1
Win Source Part Number 1078292-MC-S2
Ultra Librarian 3D Model Ultra Librarian MC-S2 CAD Model

Description

The MC-S2 is a machine safety controller that is used for magnetic interlock.

  • Digital Inputs: Two
  • Relay Safety Outputs: Two
  • Contact Rating: 4A @ 250VAC
  • Packaging: Bulk
  • Weight: 1.3 lbs
  • Manufacturer: Omron Automation and Safety
  • Win Source Part Number: 1078292-MC-S2

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-A0820P30
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-B1665P25
Banner Engineering Corporation
SLSE30-1800Q8 EZ-SCREEN EMITTER; / Light Curtain 30mm Hand/Arm Transmitter Only
Need more? Email Us
ECAD model for SLSE30-1800Q8
Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us
ECAD model for F3SJ-E0185P25
Schneider Electric
MODULE XPSABV - STOP AND SWITCH
Need more? Email Us
ECAD model for XPSABV1133C
Banner Engineering Corporation
SLSR30-150P8 EZS RCVR 30MMODSX15 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
ECAD model for SLSR30-150P8
Omron
SAFETY CPU CIP 127 CONN 2MB / Machine Safety Controller Supply
Need more? Email Us
ECAD model for NX-SL5500
Banner Engineering Corporation
LIGHT CURTAIN ARM/FOOT 40MM / Light Curtain 40mm Arm/Foot
Need more? Email Us
ECAD model for SLLP40-1400P88
Omron
CONTROL SAFETY GEN PURPOSE
Need more? Email Us
ECAD model for NX-SID800

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention