EN
  • EN
  • DE

F3SJ-B1665P25

Part No F3SJ-B1665P25
Manufacturer Omron
Catalog Controllers - Machine Safety
Description LIGHT CURTAIN HAND 25MM  /  Light Curtain 25mm Hand Blanking, Muting Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Safety - Light Curtains
Mfr Omron Automation and Safety
Series F3SJ-B
Package Bulk
Protection Hand
Detection Capability 25mm
Protective Height 1665mm
Number of Beams 82
Beam Pitch 20mm
Operating Range 0.2m ~ 7.0m
Features Blanking, Muting Function
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -10°C ~ 55°C
Voltage - Supply 24VDC
Base Product Number F3SJ-B1665
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names F3SJB1665P25
Standard Package 1
Win Source Part Number 1047379-F3SJ-B1665P25
Ultra Librarian 3D Model Ultra Librarian F3SJ-B1665P25 CAD Model

Description

The Omron Automation and Safety F3SJ-B1665P25 is a machine safety light curtain with a protective height of 1665mm and detection capability of 25mm manufactured by Omron Automation and Safety.

  • Protective Height: 1665mm
  • Detection Capability: 25mm
  • Beams: 82
  • Beam Pitch: 20mm
  • Operating Range: 0.2m to 7.0m
  • Series: F3SJ-B
  • Features: Blanking and muting function
  • IP Rating: IP65
  • Voltage Supply: 24VDC
  • Operating Temperature Range: -10°C to 55°C
  • HTSUS Code: 8543.70.9860
  • Base Product Number: F3SJ-B1665
  • Alternative Part Number: F3SJ-B1665P25F3SJB1665P25

You May Also Be Interested in

Omron
Need more? Email Us
Banner Engineering Corporation
SLSCR30-600Q8 EZS RCVR 30MMODSX6 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Lowest to $3,778.2837
Banner Engineering Corporation
LIGHT CURTAIN ARM/FOOT 40MM / Light Curtain 40mm Arm/Foot
Lowest to $4,071.0670
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Lowest to $2,443.9155
Banner Engineering Corporation
SLSE30-1800Q8 EZ-SCREEN EMITTER; / Light Curtain 30mm Hand/Arm Transmitter Only
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
Omron
LIGHT CURTAIN 30MM / Light Curtain 30mm
Lowest to $1,498.5328
Omron
Machine Safety Controller Single Beam 24VDC Supply DIN Rail
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess