EN
  • EN
  • DE

XPSABV1133C

Part No XPSABV1133C
Manufacturer Schneider Electric
Catalog Controllers - Machine Safety
Description MODULE XPSABV - STOP AND SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Controller Type General Purpose
Safety Outputs and Type Relay (3)
Safety Category Category 4
Voltage - Supply 24VAC/DC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -25°C ~ 55°C
Ingress Protection IP20
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550848-XPSABV1133C
Ultra Librarian 3D Model Ultra Librarian XPSABV1133C CAD Model

Description

N

You May Also Be Interested in

Omron
CONTROL SAFETY INTERLCK 100/220V / Machine Safety Controller Magnetic Interlock 100/220VAC, 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Lowest to $4,715.3746
Banner Engineering Corporation
LIGHT CURTAIN FINGER/HAND 23MM / Light Curtain 23mm Finger/Hand Blanking
Lowest to $2,190.0378
Banner Engineering Corporation
SLSR30-150P8 EZS RCVR 30MMODSX15 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
Banner Engineering Corporation
SLSR14-600Q8 EZ-SCREEN RECEIVER: / Light Curtain 14mm Finger Receiver Only
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Lowest to $1,207.5668
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Lowest to $2,443.9155
Omron
Machine Safety Controller Single Beam 24VDC Supply DIN Rail
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess