Products specifications Report Issue?

Win Source Part Number WS1201481-F3SJ-E0185P25
Win Source Part Number Cross
Manufacturer Omron Automation and Safety
Category Industrial Automation and Controls Machine Safety - Light Curtains
Series F3SJ-E
Package Bulk
Product Status Active
Protection Hand
Detection Capability 25mm
Protective Height 185mm
Number of Beams 8
Ultra Librarian 3D Model Ultra Librarian F3SJ-E0185P25 CAD Model

Description

The F3SJ-E series light curtain from Omron Automation and Safety is a reliable safety component used in industrial automation and control systems.

  • Protective Height: 185mm
  • Detection Capability: 25mm
  • Beams: 8
  • Package: Bulk type
  • Product Status: Active

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
ECAD model for XPSUAB11CP
Omron
Need more? Email Us
ECAD model for MS4800S-30-1240-10X-10R-RM3
Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us
ECAD model for F3SJ-E0185P25
Banner Engineering Corporation
LIGHT CURTAIN ARM/FOOT 40MM / Light Curtain 40mm Arm/Foot
Need more? Email Us
ECAD model for SLLP40-1400P88
Banner Engineering Corporation
LIGHT CURTAIN 500MM / Light Curtain Muting Function
Need more? Email Us
ECAD model for SGSMA2-500Q12
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-B1665P25
Omron
LIGHT CURTAIN 30MM / Light Curtain 30mm
Lowest to $1,678.3567
ECAD model for F3ET2-018-300
Banner Engineering Corporation
SLSE30-1800Q8 EZ-SCREEN EMITTER; / Light Curtain 30mm Hand/Arm Transmitter Only
Need more? Email Us
ECAD model for SLSE30-1800Q8
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-A0870P30

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention