Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr onsemi
Package Bulk
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7W x 2 @ 8Ohm
Voltage - Supply 11.5V ~ 16V
Mounting Type Through Hole
Temperature Range - Operating -20°C ~ 75°C (TA)
Supplier Device Package 15-HZIP
Package / Case 15-SSIP Exposed Pad, Formed Leads
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Other Names ONSONSLA42207-E,2156-LA42207-E
Standard Package 1
Win Source Part Number 979470-LA42207-E
Ultra Librarian 3D Model Ultra Librarian LA42207-E CAD Model

Description

The LA42207-E from ON Semiconductor is a cutting-edge audio power amplifier designed for high-quality sound applications. With its robust construction and advanced technology, this amplifier is ideal for a wide range of audio systems, from home entertainment to professional audio setups.

Key Features

  • High Output Power: Capable of delivering a substantial power output, the LA42207-E ensures that your audio is loud and clear, maintaining high fidelity even at higher volumes.
  • Low Distortion: This amplifier is engineered to minimize distortion, which means your audio experience will be crisp and true to the original recording.
  • Thermal Protection: The built-in thermal protection circuit prevents the device from overheating, ensuring reliable performance and longevity.
  • Multiple Protection Features: Alongside thermal protection, the LA42207-E includes various safeguards such as overvoltage, undervoltage, and short circuit protection, enhancing the durability and safety of the device.
  • Efficient Operation: Designed for efficiency, the LA42207-E consumes less power and generates less heat, making it an eco-friendlier choice for audio amplification needs.

Applications

The LA42207-E is versatile and can be used in a variety of audio applications, including:

  • Home Theater Systems
  • Hi-Fi Audio Setups
  • Car Audio Systems
  • Public Address Systems
  • Portable Audio Devices

Technical Specifications

Parameter Value Output Power Varies based on supply voltage and load Total Harmonic Distortion (THD) Low Supply Voltage Range Optimized for specific applications Protection Features Thermal, Overvoltage, Undervoltage, Short Circuit

With its exceptional performance, reliability, and application flexibility, the ON Semiconductor LA42207-E stands out as a superior choice for audio amplification solutions. Whether you're an audiophile seeking the perfect sound or a professional looking for dependable audio equipment, the LA42207-E is designed to exceed expectations.

You May Also Be Interested in

ams
AS3418-EWLM WLP LF T&R / Amplifier IC 2-Channel (Stereo) Headphone 30-WLCSP (2.65x2.55)
Need more? Email Us
ECAD model for AS3418-EWLM
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
Texas Instruments
IC AMP STER HDPH AUD 150MW 8MSOP / Amplifier IC
Need more? Email Us
ECAD model for HPA00577DGNR
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.9780
ECAD model for FT2705P
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention