EN
  • EN
  • DE

NX-SL5500

Part No NX-SL5500
Manufacturer Omron
Catalog Controllers - Machine Safety
Description SAFETY CPU CIP 127 CONN 2MB / Machine Safety Controller Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Machine Safety
Mfr Omron Automation and Safety
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1337156-NX-SL5500
Ultra Librarian 3D Model Ultra Librarian NX-SL5500 CAD Model

Description

The NX-SL5500 is a safety light curtain manufactured by Omron. It is designed to protect personnel from hazardous machinery by creating a sensing field that, when interrupted, triggers a safety stop. This light curtain is part of the NX series, known for its advanced safety features and reliable performance in industrial environments.

Applications

  • Press brakes: Protects operators from moving parts of press brakes.
  • Injection molding machines: Ensures safe operation of injection molding equipment.
  • Robotic cells: Safeguards personnel working in robotic work cells.
  • Packaging machinery: Prevents accidents on automated packaging lines.
  • Assembly lines: Provides safety protection for workers on assembly lines.

Features

  • Sensing Range: Variable sensing range depending on the specific model and configuration.
  • Beam Spacing: Different beam spacing options are available for varying levels of sensitivity.
  • Response Time: Fast response time to quickly stop machinery in the event of an intrusion.
  • Protection Level: High level of protection against dust and water ingress (e.g., IP67).
  • Self-Monitoring: Continuous self-monitoring to ensure proper operation.
  • External Device Monitoring (EDM): Capability to monitor external safety devices.
  • Blanking Function: Allows certain areas of the sensing field to be ignored.
  • Cascade Connection: Ability to connect multiple light curtains in series.

Benefits

  • Enhanced Safety: Protects personnel from hazardous machinery.
  • Increased Productivity: Allows for efficient operation of machinery while maintaining safety.
  • Reliable Performance: Provides reliable and consistent safety protection.
  • Easy Integration: Simple to integrate into existing safety systems.
  • Compliance: Helps meet safety standards and regulations.

Additional Details

The NX-SL5500 safety light curtain is designed to meet stringent safety standards and provide reliable protection in industrial environments. It features a robust construction and advanced self-monitoring functions to ensure proper operation. Detailed specifications, including sensing range, beam spacing, and response time, are available in the product datasheet from Omron. The light curtain can be configured to meet specific application requirements, including blanking and cascade connection options.

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Banner Engineering Corporation
LIGHT CURTAIN ARM/FOOT 40MM / Light Curtain 40mm Arm/Foot
Lowest to $4,071.0670
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Lowest to $4,715.3746
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Lowest to $2,443.9155
Omron
LIGHT CURTAIN 30MM / Light Curtain 30mm
Lowest to $1,498.5328
Omron
CONTROL SAFETY INTERLCK 100/220V / Machine Safety Controller Magnetic Interlock 100/220VAC, 24VAC/DC Supply DIN Rail
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
Banner Engineering Corporation
SLSR14-600Q8 EZ-SCREEN RECEIVER: / Light Curtain 14mm Finger Receiver Only
Need more? Email Us
Omron
SAFETY CPU CIP 127 CONN 2MB / Machine Safety Controller Supply
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess