EN
  • EN
  • DE

SLSE30-1800Q8

Part No SLSE30-1800Q8
Manufacturer Banner Engineering Corporation
Catalog Controllers - Machine Safety
Description SLSE30-1800Q8 EZ-SCREEN EMITTER; / Light Curtain 30mm Hand/Arm Transmitter Only
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Safety - Light Curtains
Mfr Banner Engineering Corporation
Series 14/30
Package Box
Protection Hand/Arm
Detection Capability 30mm
Protective Height 1.8m
Number of Beams 120
Operating Range 0.1m ~ 18.0m
Features Transmitter Only
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating 0°C ~ 55°C
Voltage - Supply 24VDC
MSL Level 1 (Unlimited)
Other Names 2170-SLSE30-1800Q8,72378
Standard Package 1
Win Source Part Number 957798-SLSE30-1800Q8
Ultra Librarian 3D Model Ultra Librarian SLSE30-1800Q8 CAD Model

Description

The SLSE30-1800Q8 is a safety light curtain emitter manufactured by Banner Engineering Corporation. It's part of a safety system designed to protect personnel from hazards associated with automated machinery.

Applications:

  • Machine Guarding: Protects operators from dangerous moving parts in machinery like presses, robotic cells, and automated assembly lines.
  • Perimeter Access Control: Secures hazardous areas by detecting entry and triggering safety mechanisms.
  • Automated Material Handling: Ensures safe interaction between workers and automated material handling systems, such as conveyors and robotic palletizers.
  • Point-of-Operation Guarding: Safeguards specific areas where manual intervention is required during machine operation.
  • Safety System Integration: Integrates with other safety devices, such as emergency stop buttons and safety relays, to create a comprehensive safety system.

Features:

  • Type 4 Safety Device: Meets the highest level of safety standards according to IEC 61496.
  • 1800 mm Protected Height: Provides a sensing field of 1800 millimeters, suitable for a variety of applications.
  • Quick Disconnect (Q8): Features a quick disconnect connector for easy installation and maintenance.
  • Robust Housing: Durable housing designed to withstand harsh industrial environments.
  • Self-Checking Circuitry: Continuously monitors its own operation and shuts down in case of a fault.

Benefits:

  • Enhanced Worker Safety: Prevents accidents and injuries by quickly stopping machinery when a worker enters a hazardous zone.
  • Increased Productivity: Allows for faster and more efficient operation of machinery while maintaining a high level of safety.
  • Reduced Downtime: Self-checking circuitry and robust design minimize downtime due to maintenance or failures.
  • Simplified Installation: Quick disconnect connector simplifies installation and reduces wiring complexity.
  • Compliance with Safety Standards: Ensures compliance with international safety standards, reducing the risk of fines and legal issues.

Additional Details:

The SLSE30-1800Q8 requires a compatible receiver (sold separately) to function as a complete safety light curtain system. It's important to consider the application's specific requirements, such as the required resolution and response time, when selecting the appropriate light curtain system. Proper installation and regular maintenance are essential for ensuring the continued safe operation of the light curtain.

You May Also Be Interested in

Omron
CONTROL SAFETY GEN PURPOSE
Need more? Email Us
Banner Engineering Corporation
SLSCR30-600Q8 EZS RCVR 30MMODSX6 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
Banner Engineering Corporation
LIGHT CURTAIN ARM/FOOT 40MM / Light Curtain 40mm Arm/Foot
Lowest to $4,071.0670
Omron
Machine Safety Controller Single Beam 24VDC Supply DIN Rail
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Banner Engineering Corporation
SLSE30-1800Q8 EZ-SCREEN EMITTER; / Light Curtain 30mm Hand/Arm Transmitter Only
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE
Lowest to $582.7198
Banner Engineering Corporation
SLSR30-150P8 EZS RCVR 30MMODSX15 / Light Curtain 30mm Hand/Arm Receiver Only
Need more? Email Us
Omron
LIGHT CURTAIN 30MM / Light Curtain 30mm
Lowest to $1,498.5328

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess