EN
  • EN
  • DE

G6W-1F DC4.5

Part No G6W-1F DC4.5
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF SPDT 10MA 4.5V
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - High Frequency (RF) Relays
Mfr Omron
Series G6W
Package Bulk
Product Status Obsolete
Coil Type Non Latching
Coil Current 44.4 mA
Coil Voltage 4.5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 10 mA
Switching Voltage 30VAC, 30VDC - Max
Must Operate Voltage 3.6 VDC
Must Release Voltage 0.45 VDC
Operate Time 10 ms
Release Time 10 ms
Features Sealed - Fully
Mounting Type Surface Mount
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 70°C
Contact Material Copper (Cu), Gold (Au)
Coil Power 200mW
Coil Resistance 101 Ohms
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 846736-G6W-1F DC4.5
Ultra Librarian 3D Model Ultra Librarian G6W-1F DC4.5 CAD Model

Description

The G6W-1F DC4.5 relay is a high-frequency (RF) relay designed for various applications. Omron manufactures it.

  • Termination Style: Gull wing
  • Protection: Fully Sealed
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Copper (Cu) and Gold (Au)
  • Coil Resistance: 101 Ohms
  • Coil Current: 44.4 mA
  • Relay Type: Non-Latching
  • Operate Time: 10 ms
  • Release Time: 10 ms
  • Coil Voltage: 4.5VDC
  • Contact Rating: 10 mA
  • Switching Voltage: 30VAC and 30VDC maximum
  • Mounting: Surface mountable
  • Temperature Range: -40°C to 70°C
  • Package: Bulk
  • Quantity: 50 pcs
  • Product Status: Obsolete

You May Also Be Interested in

TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $43.6568
TE Connectivity
High Frequency / RF Relays 140MW 3V 8
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Lowest to $21.8181
Panasonic
RELAY RF SPDT 500MA 4.5V
Lowest to $11.1429
Standex-Meder Electronics
RELAY RF SPST-NO 500MA 5V
Lowest to $8.1493
FCL Components
High Frequency / RF Relays SIGNAL
Lowest to $6.9642
Picker Components
RELAY AUTOMOTIVE SPDT 80A 12V
Lowest to $13.6363
FCL Components
FTR-B3GB4.5Z-B10 FCL Components High Frequency / RF Relays SIGNAL datasheet, inventory, & pricing.
Lowest to $1.0769
FCL Components
FTR-B3GB003Z FCL Components High Frequency / RF Relays SIGNAL datasheet, inventory, & pricing.
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess